EN
  • EN
  • DE

MCP6S91-E/MS

Part No MCP6S91-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 18MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 22 V/μs
-3db Bandwidth 18MHz
Current - Input Bias 1pA
Voltage - Input Offset 400μV
Operating Supply Current 1mA
Output Current per Channel 25mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Manufacturer Homepage www.microchip.com
Win Source Part Number 732529-MCP6S91-E/MS
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6S91
Introduction Date October 20, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP6S91-E/MS CAD Model

Description

Product Overview: MCP6S91-E/MS from Microchip Technology

The MCP6S91-E/MS is a high-precision, programmable gain amplifier (PGA) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile component is housed in a compact 8-lead MSOP (Micro Small Outline Package) that offers a blend of performance and space-saving design, making it ideal for a variety of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Programmable Gain: With the ability to select from gains of 1, 2, 4, 5, 8, 10, 16, or 32 through a Serial Peripheral Interface (SPI), the MCP6S91-E/MS provides flexibility for signal amplification requirements.
  • Single-Supply Operation: Operating from a single 2.5V to 5.5V supply, this PGA is suitable for battery-powered and portable applications, where power efficiency is crucial.
  • Extended Temperature Range: The device is designed to perform reliably in extreme conditions, with an operational temperature range from -40°C to +125°C, accommodating industrial-grade requirements.
  • Low Power Consumption: It features a quiescent current of just 375 µA, contributing to overall power efficiency in the end application.
  • Rail-to-Rail Output: The MCP6S91-E/MS can drive the output to both supply rails, which maximizes the dynamic range in single-supply operations.

Applications

The MCP6S91-E/MS is adept for use in a multitude of applications that require precise signal conditioning. Its programmability and low power consumption make it particularly well-suited for:

  • Portable Instrumentation
  • Temperature Sensing and Monitoring Systems
  • Automotive Sensor Signal Conditioning
  • Test and Measurement Equipment
  • Medical Monitoring Devices

Conclusion

In summary, the MCP6S91-E/MS from Microchip Technology is a highly adaptable and efficient solution for a wide range of applications that require variable gain amplification. Its robust design, combined with the convenience of SPI-programmability and low power operation, make it a valuable component for designers looking to optimize their signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7940 $53.8200
70+ $1.4720 $103.0400
110+ $1.4260 $156.8600
145+ $1.3800 $200.1000
190+ $1.3340 $253.4600
255+ $1.1960 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess