EN
  • EN
  • DE

VNQ5E160AKTR-E

Part No VNQ5E160AKTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR QUAD HIGH SIDE POWERSSO24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 7A
Rds On (Typ) 160 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-24
Win Source Part Number 036460-VNQ5E160AKTR-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNQ5E160AKTR-E CAD Model

Description

STMicroelectronics VNQ5E160AKTR-E: High-Side Driver

The VNQ5E160AKTR-E is a robust, high-side driver manufactured by STMicroelectronics, designed to deliver outstanding performance in a wide range of automotive and industrial applications. This device is part of the VIPower M0-5 family and is specifically engineered to manage high-current loads with great efficiency and reliability.

Constructed with STMicroelectronics' state-of-the-art technology, the VNQ5E160AKTR-E integrates multiple features that cater to the demanding requirements of high-side switch applications. It is capable of driving resistive, inductive, and capacitive loads with excellent precision, making it an ideal choice for controlling various types of actuators, lamps, and other power devices.

Key Features:

  • Integrated Power MOSFET: At the heart of the VNQ5E160AKTR-E is a high-quality power MOSFET that ensures efficient power handling and minimal conduction losses.
  • Current Control: The device comes with an accurate current control mechanism that not only protects the system but also provides consistent performance under varying load conditions.
  • Diagnostic Functions: Advanced diagnostic features are embedded to detect and report open load conditions, overtemperature, and other critical states, which enhances system safety and reliability.
  • Thermal Shutdown: An in-built thermal shutdown function provides additional protection against overheating, safeguarding the device and the system it controls.
  • Load Current Limitation: To prevent damage from excessive current, the VNQ5E160AKTR-E is equipped with a current limitation feature.
  • Multiple Channel Control: The device supports multiple channel control, enabling the management of several loads with a single chip.
  • Package: The VNQ5E160AKTR-E is available in a compact and robust PowerSSO-24 package, which is suitable for space-constrained applications.

With its combination of performance, protection features, and compact size, the VNQ5E160AKTR-E from STMicroelectronics is a versatile and reliable solution for high-side driving applications. Whether it's for automotive lighting, engine management, or industrial control systems, this high-side driver is designed to meet the stringent requirements of modern electronic systems.

Integrating the VNQ5E160AKTR-E into your design will not only streamline the power management process but also enhance the overall system efficiency and longevity.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7785 $60.4560
38+ $3.1004 $117.8152
58+ $3.0035 $174.2030
80+ $2.9066 $232.5280
103+ $2.8097 $289.3991
138+ $2.5191 $347.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,043 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess