EN
  • EN
  • DE

MCP6S28-I/P

Part No MCP6S28-I/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Variable Gain Amp Single R-R I/O 5.5V 16-Pin PDIP Tube / IC OPAMP PGA 12MHZ RRO 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type Programmable Gain
Number of Circuits 8
Output Type Push-Pull, Rail-to-Rail
SR - Slew Rate 22 V/μs
-3db Bandwidth 12MHz
Current - Input Bias 1pA
Voltage - Input Offset 275μV
Operating Supply Current 1mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 788338-MCP6S28-I/P
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6S28
Introduction Date March 21, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MCP6S28-I/P CAD Model

Description

The MCP6S28-I/P is a versatile, programmable gain amplifier (PGA) developed by Microchip Technology, designed to provide a flexible solution for applications requiring precise signal amplification. This integrated circuit is well-suited for a range of uses, including sensor interfacing, data acquisition systems, and industrial control systems.

Key Features

  • Programmable Gain: With the ability to select from eight gain settings ranging from 1 to 32, this PGA allows for on-the-fly adjustment of amplification levels, making it ideal for dynamic signal processing requirements.
  • Single-Supply Operation: The MCP6S28-I/P operates from a single supply voltage ranging from 2.5V to 5.5V, providing design flexibility and ease of integration into various systems.
  • Multiple Channels: This device features eight input channels, offering the capability to multiplex several signals through a single amplifier, thereby reducing component count and system complexity.
  • SPI Interface: Configuration and control are managed via a Serial Peripheral Interface (SPI), enabling straightforward communication with microcontrollers and digital systems.
  • Analog Performance: The MCP6S28-I/P boasts a bandwidth of 50 kHz and a low noise figure, ensuring high-fidelity signal amplification suitable for audio and instrumentation applications.
  • Extended Temperature Range: This PGA is designed to operate over an industrial temperature range from -40°C to +125°C, assuring reliable performance in harsh environments.
  • DIP Package: The device comes in a PDIP-14 package, which is ideal for prototyping, educational purposes, and in situations where surface-mount components are not preferred.

Applications

The MCP6S28-I/P is adept at handling a variety of applications where variable gain is required. It is commonly used in:

  • Automotive sensor interfaces
  • Portable instrumentation
  • Medical monitoring devices
  • Analog signal conditioning
  • Test and measurement systems

Microchip Technology's MCP6S28-I/P is a reliable and flexible solution for designers looking to incorporate programmable gain functionality into their systems with minimal additional components and straightforward interfacing.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess