EN
  • EN
  • DE

MAX16016LTBR+T

Part No MAX16016LTBR+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.63V 1.8V/2.5V/3V/3.3V/5V 10-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 85 °C
Max Power Dissipation 1.951 W
Max Reset Threshold Voltage 2.755 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.549 V
Min Supply Voltage 0 V
Mount Surface Mount
Number of Pins 10
Number of Voltages Monitored 1
Reset Active Low
Reset Timeout 145 ms
RoHS Compliant
Threshold Voltage 2.63 V
Type Simple Reset/Power-On Reset
Watchdog Timer Yes
Win Source Part Number 1074961-MAX16016LTBR+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16016LTBR+T CAD Model

Description

Maxim Integrated MAX16016LTBR+T Overview

The MAX16016LTBR+T is a high-performance, low-power, voltage monitor and reset IC from Maxim Integrated, designed to provide reliable system monitoring and protection for microprocessors, microcontrollers, and other digital systems. This compact component ensures that your system operates within safe voltage thresholds, preventing damage and data corruption due to power supply anomalies.

Key Features

  • Precision Monitoring: The device offers precise monitoring of the system voltage with a factory-trimmed threshold, ensuring accurate detection of under-voltage conditions.
  • Low Quiescent Current: With its low power consumption, the MAX16016LTBR+T is ideal for battery-powered and energy-efficient applications.
  • Manual Reset Input: A manual reset input provides a simple way to initiate a system reset, offering an additional layer of control.
  • Reset Timeout: The reset output has an internally programmed delay, providing a predictable reset assertion time after a voltage fault is detected.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages, accommodating various system requirements.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, making it suitable for harsh environments.
  • Compact Package: Available in a small, thin QFN package, the MAX16016LTBR+T saves valuable board space in space-constrained applications.

Applications

The MAX16016LTBR+T is versatile and can be used in a variety of applications where voltage monitoring and system reliability are critical. Common applications include:

  • Portable/Battery-Powered Devices
  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Telecommunications Equipment

Reliability and Protection

With its robust feature set, the MAX16016LTBR+T from Maxim Integrated ensures that your digital systems are protected against voltage irregularities, enhancing overall reliability and longevity. Whether it's for consumer electronics or industrial automation, this voltage monitor and reset IC is an essential component for maintaining system integrity.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess