EN
  • EN
  • DE

MCP6S26T-I/SL

Part No MCP6S26T-I/SL
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP PGA 6 CIRCUIT 14SOIC / Variable Gain Amplifier IC Data Acquisition 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Microchip Technology
Packaging Reel - TR
Type Variable Gain Amplifier
Applications Data Acquisition
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MCP6S26
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6S26T-I/SLDKR,MCP6S26T-I/SL-ND,MCP6S26T-I/SL-NDR,MCP6S26T-I/SLCT,MCP6S26T-I/SLTR
Standard Package 2,600
Win Source Part Number 1321726-MCP6S26T-I/SL
Ultra Librarian 3D Model Ultra Librarian MCP6S26T-I/SL CAD Model

Description

The MCP6S26T-I/SL is a versatile and high-performance programmable gain amplifier (PGA) developed by Microchip Technology, designed to cater to a wide range of applications that require signal amplification with adjustable gain levels. This particular component is an ideal choice for designers looking to enhance signal processing capabilities within their electronic systems.

Key Features

  • Programmable Gain Options: With multiple gain selections ranging from 1x to 32x, the MCP6S26T-I/SL allows for precise adjustment of signal amplification to fit the needs of various applications.
  • Single-Supply Operation: The device operates from a single 2.5V to 5.5V power supply, making it suitable for battery-operated devices and low-voltage systems.
  • SPI Interface: It features a Serial Peripheral Interface (SPI) that enables digital control over the gain settings, providing a convenient and efficient way to manage the amplifier's performance in real-time.
  • Multiple Input Channels: The MCP6S26T-I/SL offers six input channels, allowing for multiplexing between different signal sources without the need for additional external components.
  • Extended Temperature Range: This device is operational over an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.

Applications

The versatility of the MCP6S26T-I/SL makes it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Portable instrumentation
  • Data acquisition systems
  • Audio processing
  • Industrial control systems

Package Information

The MCP6S26T-I/SL is available in a 14-pin SOIC (SL) package, which is a surface-mount package that offers a compact footprint for space-constrained applications. Its robust design ensures that it can withstand the rigors of modern electronic device requirements.

With its programmable features, the MCP6S26T-I/SL from Microchip Technology stands out as a flexible and efficient solution for designers looking to enhance the performance of their electronic systems with a high-quality, programmable gain amplifier.

You May Also Be Interested in

Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5015 $60.0600
95+ $1.2321 $117.0495
150+ $1.1936 $179.0400
200+ $1.1550 $231.0000
260+ $1.1166 $290.3160
350+ $1.0011 $350.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess