EN
  • EN
  • DE

MCP6H82-E/SN

Part No MCP6H82-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Microchip Technology
Packaging Tube
Product Status Last Time Buy
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 5V/µs
Gain Bandwidth Product 5.5 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 1 mV
Current - Supply 700µA (x2 Channels)
Current - Output / Channel 55 mA
Voltage - Supply Span (Min) 3.5 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP6H82
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 100
Win Source Part Number 1320999-MCP6H82-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6H82-E/SN CAD Model

Description

Microchip Technology's MCP6H82-E/SN Operational Amplifier

The MCP6H82-E/SN is a high-precision operational amplifier (op-amp) designed by Microchip Technology, a prominent name in the field of microcontroller and analog semiconductors. This dual op-amp is engineered to deliver exceptional performance for a wide range of applications, including industrial, automotive, and consumer electronics. With its extended temperature range and dual supply voltage operation, the MCP6H82-E/SN offers a versatile solution for complex analog circuits.

Key Features:

  • Dual Amplifier: The MCP6H82-E/SN contains two independent op-amps in a single package, providing design flexibility and saving space on your PCB.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range of 3.0V to 32V, or ±1.5V to ±16V for split supply applications, catering to various design requirements.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, this op-amp is suitable for harsh environments and can withstand the rigors of automotive and industrial applications.
  • High Gain Bandwidth Product: The MCP6H82-E/SN features a gain bandwidth product of 10 MHz, ensuring high-frequency signal amplification with minimal phase distortion.
  • Low Input Offset Voltage: The op-amp boasts a low input offset voltage, which is critical for precision applications requiring accurate signal amplification.
  • Robust ESD Protection: It comes with built-in Electrostatic Discharge (ESD) protection, enhancing the durability and longevity of the device in electrically noisy environments.
  • Package: The device is offered in an 8-pin SOIC (Small Outline Integrated Circuit) package, known for its small footprint and ease of soldering.

Applications:

The MCP6H82-E/SN is suitable for a multitude of applications that require high accuracy and reliability. It can be used in:

  • Automotive sensor interfaces and control systems
  • Industrial process controls and instrumentation
  • Battery-powered devices and power supply control
  • Analog filters, ADC drivers, and DAC buffers
  • Audio applications and signal conditioning

With its robust feature set and Microchip's reputation for quality, the MCP6H82-E/SN operational amplifier is an excellent choice for designers looking to enhance the performance and efficiency of their electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP
Lowest to $5.8209
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess