EN
  • EN
  • DE

MCP6C02T-050E/CHY

Part No MCP6C02T-050E/CHY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series Zero-Drift
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product 500 kHz
Current - Input Bias 170 µA
Voltage - Input Offset 1.65 µV
Current - Supply 490µA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MCP6C02
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1341544-MCP6C02T-050E/CHY
Ultra Librarian 3D Model Ultra Librarian MCP6C02T-050E/CHY CAD Model

Description

Introducing the MCP6C02T-050E/CHY from Microchip Technology

The MCP6C02T-050E/CHY is a high-precision, bidirectional current-sense amplifier designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This current-sense amplifier is ideal for a wide range of applications, including power management, system monitoring, and battery-charging systems. Its precision and reliability make it an excellent choice for designers looking to enhance the performance of their power-sensitive projects.

Key Features

  • High Accuracy: The MCP6C02T-050E/CHY offers a low input offset voltage, which enables high-accuracy current sensing. This precision is essential for applications that require exact monitoring and control of current flow.
  • Wide Common Mode Range: It operates across a wide common-mode voltage range, from -0.1V to +65V, allowing it to function in various environments and applications without compromise.
  • Variable Gain Options: With multiple gain options available, this amplifier provides flexibility in design, enabling users to choose the appropriate gain setting for their specific application requirements.
  • Low Power Consumption: The device features a quiescent current of just 120 µA (typical), making it an energy-efficient choice for battery-operated systems.
  • Extended Temperature Range: It is operational over an industrial temperature range from -40°C to +125°C, ensuring reliable performance in harsh conditions.

Applications

The MCP6C02T-050E/CHY is versatile and can be used in various applications, including:

  • Automotive battery monitoring
  • Power supply monitoring
  • Overcurrent protection
  • Portable device power management
  • Energy metering

With its robust design and high accuracy, the MCP6C02T-050E/CHY is a valuable component for any application requiring precise current measurement. Its integration into your design will ensure that your system's performance is optimized, maintaining both efficiency and reliability.

Microchip Technology's commitment to quality means that you can trust the MCP6C02T-050E/CHY to deliver consistent performance and help maintain the integrity of your electronic designs. Enhance your projects with this state-of-the-art current-sense amplifier and experience the difference in precision and durability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess