EN
  • EN
  • DE

22UF 35V D

Part No 22UF 35V D
Manufacturer Others
Catalog Tantalum - Polymer Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 7976-22UF 35V D
Ultra Librarian 3D Model Ultra Librarian 22UF 35V D CAD Model

Description

Product Description

Designed with a focus on durability and performance, the 22UF 35V D electrolytic capacitor serves as a premium component in handling higher voltage applications. Its 35V rating makes it suitable for demanding electronic environments.

Features and Benefits

  • Rated for higher voltage applications at 35 volts
  • 22 microfarads capacitance for effective energy storage
  • Compact design fits various circuit boards
  • Reliable performance in harsh conditions

Applications

  • Industrial power systems
  • High-voltage power supplies
  • Pulsed circuits
  • Motor drives

The 22UF 35V D ensures excellent performance in managing high voltage and complex electrical demands, making it ideal for technical and robust project settings.

You May Also Be Interested in

Kemet
CAP TANT POLY 100UF 6.3V 2917
Need more? Email Us
Kemet
CAP TANT POLY 680UF 2.5V 2917
Need more? Email Us
Panasonic
CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Lowest to $8.4488
Kemet
CAP TANT POLY 220UF 6.3V 2312
Lowest to $1.4722
AVX Corp/Kyocera Corp
CAP TANT POLY 150UF 16V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 0.68UF 63V 1210
Need more? Email Us
Panasonic
CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Lowest to $0.5047
Panasonic
CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Lowest to $0.5379
Kemet
CAP TANT POLY 22UF 20V 2917
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess