EN
  • EN
  • DE

MCP663T-E/CHY

Part No MCP663T-E/CHY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000489-MCP663T-E/CHY
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Linear- Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR)
Amplifier Type General Purpose
Slew Rate 32V/µs
Gain Bandwidth Product 60 MHz
Current - Input Bias 6 pA
Voltage - Input Offset 1.8 mV
Current - Supply 6mA
Ultra Librarian 3D Model Ultra Librarian MCP663T-E/CHY CAD Model

Description

The MCP663T-E/CHY is a high-precision operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This particular component is well-suited for a variety of applications that require low power consumption and high accuracy, such as sensor interfacing, portable instrumentation, and battery-powered devices.

Key Features

  • Low Quiescent Current: The device is engineered to operate with a low quiescent current, making it ideal for power-sensitive applications.
  • Wide Supply Voltage Range: It supports a wide supply voltage range, accommodating various application needs and simplifying power supply design.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the MCP663T-E/CHY can handle a broad range of frequencies, making it versatile for multiple uses.
  • Extended Temperature Range: The operational amplifier is designed to function effectively across an extended temperature range, ensuring reliability in varying environmental conditions.

Performance Specifications

The MCP663T-E/CHY boasts impressive performance specifications that include a low input offset voltage and a rail-to-rail output swing. These features contribute to the op-amp's ability to deliver precise signal amplification and buffering with minimal power loss.

Applications

Thanks to its robust design and electrical characteristics, the MCP663T-E/CHY is suitable for a wide array of applications:

  • Analog filters
  • Data acquisition systems
  • Medical instruments
  • Consumer electronics
  • Portable devices

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The MCP663T-E/CHY operational amplifier is no exception, having undergone rigorous testing to ensure its performance under various conditions. Customers can trust this component for their critical design requirements.

Ordering Information

For ordering, the MCP663T-E/CHY is available in a compact SOT-23-5 package, providing a space-saving solution for PCB designs. For detailed pricing and availability, contact Microchip Technology or an authorized distributor.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess