EN
  • EN
  • DE

MCP660-E/ST

Part No MCP660-E/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier 3 Circuit Rail-to-Rail 14-TSSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MCP660
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884291-MCP660-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP660-E/ST CAD Model

Description

Introducing the MCP660-E/ST Operational Amplifier

The MCP660-E/ST is a high-performance operational amplifier (op-amp) developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This op-amp is designed to offer a perfect blend of speed, precision, and low power consumption, making it an ideal choice for a wide variety of applications in the industrial, automotive, and consumer electronics sectors.

The MCP660-E/ST operates with a single power supply voltage as low as 2.5V, while still being capable of functioning with supplies up to 5.5V. This versatile voltage range ensures compatibility with a broad array of devices and systems, particularly those that require battery-powered or energy-efficient solutions.

Key Features:

  • High Bandwidth: With a gain bandwidth product of 50 MHz, this op-amp is capable of handling high-speed signals, making it suitable for filtering, amplification, and data conversion tasks.
  • Rail-to-Rail Output: The MCP660-E/ST provides a rail-to-rail output swing, which maximizes the dynamic range and is especially beneficial in low-voltage applications.
  • Low Quiescent Current: The device features a low quiescent current of just 1.1 mA (typical), contributing to the efficiency of the overall system by reducing power consumption.
  • Enhanced Stability: It is designed for enhanced stability with capacitive loads, which is critical for maintaining signal fidelity and system reliability.
  • Extended Temperature Range: The operational temperature range of -40°C to +125°C ensures that the MCP660-E/ST can perform reliably in a variety of harsh environments.

The MCP660-E/ST comes in a small TSSOP-14 package, which is ideal for space-constrained applications. Additionally, it is characterized for operation from the extended temperature range (-40°C to +125°C), ensuring reliable performance in extreme conditions.

Whether you're designing precision analog circuits, active filters, or need a high-quality amplifier for your sensor interfaces, the MCP660-E/ST from Microchip Technology offers the performance and reliability you need. Its combination of features ensures that it can meet the requirements of even the most demanding analog applications.

For more information, detailed specifications, and application support, visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess