EN
  • EN
  • DE

MCP659-E/ML

Part No MCP659-E/ML
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 16-QFN (4x4)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name MCP659
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 91
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926722-MCP659-E/ML
Ultra Librarian 3D Model Ultra Librarian MCP659-E/ML CAD Model

Description

Microchip Technology's MCP659-E/ML Operational Amplifier

The MCP659-E/ML from Microchip Technology is a high-precision operational amplifier that delivers outstanding performance for a wide range of applications. Designed to meet the demands of sophisticated electronic systems, this op-amp boasts a combination of features that make it a versatile choice for engineers and designers.

One of the key attributes of the MCP659-E/ML is its high gain bandwidth product of 10 MHz. This characteristic ensures that the amplifier can handle high-speed signals without significant loss of fidelity, making it suitable for audio processing, video equipment, and high-frequency signal conditioning applications.

The MCP659-E/ML also offers a low input offset voltage, which minimizes errors in signal amplification, ensuring accurate and consistent performance. This is particularly beneficial in precision measurement and sensor interfacing, where signal integrity is paramount.

With a low quiescent current, the MCP659-E/ML is an energy-efficient solution that is ideal for battery-powered devices and portable applications. Its power-saving features do not compromise its responsiveness or dynamic performance, making it an excellent choice for energy-conscious designs that require high-speed operation.

The device operates over a wide supply voltage range, from 2.5V to 5.5V, which provides designers with the flexibility to use it in various circuits without the need for additional power regulation components. This versatility is further enhanced by its rail-to-rail input and output swing, which allows for maximum signal dynamic range within the power supply limits.

Enclosed in a 16-lead QFN package, the MCP659-E/ML is designed for space-constrained applications. Its compact footprint is ideal for dense PCB layouts where space is at a premium, such as in mobile phones, laptops, and other portable electronic devices.

In summary, the MCP659-E/ML operational amplifier from Microchip Technology is a robust and versatile component that offers high-speed operation, precision, and power efficiency. Its wide range of features makes it a top choice for engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5562 $52.8934
17+ $6.1999 $105.3983
25+ $6.0062 $150.1550
35+ $5.8124 $203.4340
45+ $5.6187 $252.8415
60+ $5.0375 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess