Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Dual Supply Voltage (±) 1.6 V ~ 5.5 V
Voltage - Input Offset (Maximum) 7mV @ 5.5V
Current - Input Bias (Maximum) 1pA @ 5.5V
Maximum Quiescent Current 1μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 8μs
Hysteresis 6.5mV
Operating Temperature Range -40°C ~ 125°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-PDIP
RoHS State Request Verification
Win Source Part Number 1221188-MCP6542-E/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6542
Introduction Date March 11, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP6542-E/P CAD Model

Description

Microchip Technology MCP6542-E/P Operational Amplifier

The MCP6542-E/P is a high-performance, dual operational amplifier (op-amp) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to operate with a single supply voltage as low as 1.6V, while still supporting rail-to-rail input and output swing, making it a versatile choice for battery-operated and portable applications where power efficiency is critical.

With a quiescent current of just 1 µA, the MCP6542-E/P is optimized for power-sensitive systems, ensuring minimal impact on overall power consumption. This feature, combined with its extended temperature range, makes it an ideal solution for industrial, automotive, and consumer electronics that require consistent performance across various environmental conditions.

The MCP6542-E/P comes in a PDIP-8 package, which is a through-hole mounting style, providing ease of integration into various circuit designs. Its enhanced ESD protection and high drive capability make it robust and reliable for demanding applications. Additionally, the op-amp boasts a gain bandwidth product of 10 kHz, allowing for precise signal amplification in low-frequency applications.

Key features of the MCP6542-E/P include:

  • Single-supply operation from 1.6V to 5.5V
  • Rail-to-rail input and output swing
  • Low quiescent current: 1 µA (typical)
  • Extended temperature range: -40°C to +125°C
  • PDIP-8 package for easy implementation
  • Enhanced ESD protection
  • Gain bandwidth product: 10 kHz

Whether you're designing a portable medical device, a battery-operated sensor, or a low-power communication system, the MCP6542-E/P operational amplifier from Microchip Technology offers the perfect balance of power efficiency and operational robustness. Its compact size and low power consumption, combined with Microchip's reputation for high-quality semiconductor products, make it an excellent choice for your next precision analog application.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ECAD model for JM38510/10304BPA
Rochester Electronics
93S46DM
Need more? Email Us
ECAD model for 93S46DM
Maxim Integrated
IC COMPARATOR DUAL LOWPWR 8-SOIC
Need more? Email Us
ECAD model for MAX922ESA+T
Texas Instruments
IC COMPARATR P-P NANOPWR SOT23-5
Lowest to $0.7182
ECAD model for TLV3491AIDBVTG4
STMicroelectronics
IC OP AMP DUAL LP 8-SOIC
Need more? Email Us
ECAD model for LM193AYDT
Texas Instruments
IC SNGL DIFF COMPARATOR SOT23-5
Lowest to $0.4365
ECAD model for TL331IDBVRQ1
Maxim Integrated
IC COMPARATOR R-R 8-SOIC
Lowest to $3.3465
ECAD model for MAX987ESA+T
Toshiba Semiconductor and Storage
IC COMP GP CMOS DUAL SM8
Need more? Email Us
ECAD model for TC75W59FU,LF
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ECAD model for MAX900BCPP

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention