EN
  • EN
  • DE

MIC3001GML

Part No MIC3001GML
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC FOM MANAGEMENT W/CALIBR 24MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol SDH Sonet
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 24-MLF (4x4)
Win Source Part Number 058641-MIC3001GML
Ultra Librarian 3D Model Ultra Librarian MIC3001GML CAD Model

Description

Introducing the MIC3001GML from Microchip Technology

The MIC3001GML is a high-performance, feature-rich integrated circuit from the renowned Microchip Technology lineup. This sophisticated device is engineered to cater to a wide array of applications that demand reliable and efficient power management solutions.

Key Features and Benefits

  • Advanced Power Management: The MIC3001GML is designed to efficiently manage power with its advanced control features, ensuring optimal performance for your electronic devices.
  • Compact Design: Housed in a compact package, this IC is ideal for space-constrained applications, providing powerful functionality without compromising on space.
  • High Reliability: Microchip Technology is known for its commitment to quality, and the MIC3001GML is no exception. It is built to meet high reliability standards, ensuring stable operation over its lifespan.
  • Flexible Applications: Whether it's for consumer electronics, automotive systems, or industrial equipment, the MIC3001GML is versatile enough to be integrated into a myriad of projects that require precise power management.

Technical Specifications

  • Voltage Range: The device operates over a broad voltage range, accommodating various power supply requirements.
  • Efficiency: With its high-efficiency design, the MIC3001GML minimizes energy waste, making it suitable for eco-friendly and power-sensitive applications.
  • Temperature Range: The IC is operational across a wide temperature range, ensuring reliability in environments that experience temperature fluctuations.

Applications

The MIC3001GML is an excellent choice for designers looking to implement a robust power management system in their products. Its applications span across:

  • Portable and Battery-powered Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Networking and Telecommunications Equipment

With the MIC3001GML, Microchip Technology continues to push the boundaries of integrated circuit design, offering a solution that not only meets the current demands of modern electronics but also paves the way for future innovations in power management technology.

For designers and engineers seeking a reliable and efficient power management IC, the MIC3001GML from Microchip Technology stands out as a top contender, providing the performance and flexibility needed for today's cutting-edge electronic applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess