EN
  • EN
  • DE

MCP653T-E/CHY

Part No MCP653T-E/CHY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-6 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series mCal Technology
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 30V/µs
Gain Bandwidth Product 50 MHz
Current - Input Bias 6 pA
Voltage - Input Offset 200 µV
Current - Supply 6mA
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MCP653
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342789-MCP653T-E/CHY
Ultra Librarian 3D Model Ultra Librarian MCP653T-E/CHY CAD Model

Description

The MCP653T-E/CHY is a high-performance operational amplifier (op-amp) developed by Microchip Technology, a leader in microcontroller and analog semiconductors. This precision op-amp is designed for a wide range of applications, including industrial, automotive, and consumer electronics, where a balance between power efficiency and operational excellence is required.

Key Features:

  • Low Power Consumption: The MCP653T-E/CHY is optimized for low-power operations, making it an ideal choice for battery-powered devices and applications where energy efficiency is crucial.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp provides excellent frequency response, making it suitable for audio processing, filters, and fast signal conditioning circuits.
  • Rail-to-Rail Output: The device offers a rail-to-rail output swing, which allows for maximum dynamic range within the supply voltage limits. This feature is particularly useful in single-supply operations and low-voltage applications.
  • Extended Temperature Range: The MCP653T-E/CHY operates over an extended temperature range, ensuring reliable performance in environments with temperature extremes.
  • Enhanced ESD Protection: Equipped with enhanced electrostatic discharge (ESD) protection, the op-amp is more robust and less prone to damage when handling or during operation in electrically noisy environments.

Applications:

The MCP653T-E/CHY op-amp is versatile and can be used in a variety of applications, such as:

  • Portable Instrumentation
  • Test and Measurement Systems
  • Analog Filters
  • Sensor Interfaces
  • Audio Amplifiers
  • Data Acquisition

Technical Specifications:

The MCP653T-E/CHY is offered in a small 5-pin SC-70 package, providing a compact solution for space-constrained applications. It requires a single supply voltage ranging from 2.5V to 5.5V, making it compatible with a variety of power sources.

Conclusion:

Overall, the MCP653T-E/CHY from Microchip Technology stands out for its low power consumption, high gain bandwidth, and rail-to-rail output capabilities. Its robust design and wide operating temperature range make it a reliable choice for engineers and designers looking to enhance their electronic designs with a high-quality operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess