The MCP6496UT-E/LT from Microchip Technology is a state-of-the-art operational amplifier (op-amp) that combines high performance with low power consumption, designed to meet the needs of a wide range of applications. This device is particularly well-suited for portable and battery-powered applications due to its ultra-low quiescent current and wide bandwidth.
Key Features
- Low Quiescent Current: The MCP6496UT-E/LT boasts an ultra-low quiescent current of 450 nA, making it ideal for energy-sensitive applications where battery life is critical.
- Wide Bandwidth: With a Gain Bandwidth Product (GBWP) of 45 kHz, this op-amp is capable of handling a broad range of frequencies, allowing for versatile use in signal conditioning, filtering, and amplification.
- Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, which is especially beneficial when operating at low supply voltages.
- Extended Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
Applications
The MCP6496UT-E/LT is designed for a variety of applications, including:
- Portable Instrumentation
- Consumer Electronics
- Medical Devices
- Sensor Interfaces
- Power Supply Control
Technical Specifications
Some of the technical specifications of the MCP6496UT-E/LT include:
- Supply Voltage Range: 1.8V to 5.5V
- Number of Channels: 1
- PSRR (Power Supply Rejection Ratio): 90 dB
- CMRR (Common Mode Rejection Ratio): 100 dB
- Package/Case: SOT-23-5
The MCP6496UT-E/LT op-amp from Microchip Technology is a robust and reliable choice for engineers and designers looking for a high-performance solution that does not compromise on power efficiency. Its small footprint and impressive feature set make it an excellent choice for a multitude of electronic designs.