EN
  • EN
  • DE

LT1028ACN8

Part No LT1028ACN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 75MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 15 V/μs
Gain Bandwidth Product (GBP) 75MHz
Current - Input Bias 25nA
Voltage - Input Offset 10μV
Operating Supply Current 7.4mA
Supply Voltage - Operating ±4 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072167-LT1028ACN8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1028ACN8 CAD Model

Description

The LT1028ACN8 is a high-performance operational amplifier from Linear Technology, designed to offer a combination of superior noise performance and excellent precision. This operational amplifier is a go-to choice for applications that demand the highest quality signal amplification, with a focus on audio and instrumentation systems where signal integrity is paramount.

Key Features

  • Ultra-Low Noise Performance: The LT1028ACN8 boasts an ultra-low noise voltage of 0.85nV/√Hz at 1kHz, making it one of the best choices for audio preamplification and sensitive measurement equipment.
  • High Gain Bandwidth Product: With a gain bandwidth product of 75MHz, this operational amplifier can handle a wide range of frequencies without compromising gain.
  • High Slew Rate: A high slew rate of 20V/μs ensures that the amplifier can respond quickly to changes in the input signal, which is crucial for high-speed signal processing and fast operational modes.
  • Stable with Capacitive Loads: The LT1028ACN8 is designed to be stable with capacitive loads, which is essential for maintaining signal fidelity in complex circuits.

Applications

The versatility of the LT1028ACN8 makes it suitable for a wide array of applications, including:

  • High-quality audio preamplifiers
  • Precision data acquisition systems
  • Spectrum analyzers
  • Test and measurement equipment
  • Professional audio equipment

Product Specifications

Parameter Value
Supply Voltage (±) 15V
Input Offset Voltage 50μV Max
Input Bias Current 100nA Max
Operating Temperature Range -40°C to 85°C
Package Type 8-Pin PDIP

Overall, the LT1028ACN8 from Linear Technology is a superior choice for professionals seeking the utmost in noise performance and operational precision. Its robust design and impressive specifications ensure that it can meet the requirements of the most demanding signal processing tasks.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8732 $63.4928
9+ $13.0249 $117.2241
14+ $12.6172 $176.6408
19+ $12.2107 $232.0033
25+ $11.8041 $295.1025
33+ $10.5821 $349.2093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess