EN
  • EN
  • DE

MCP6442T-E/SN

Part No MCP6442T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 9KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.003 V/μs
Gain Bandwidth Product (GBP) 9kHz
Current - Input Bias 1pA
Voltage - Input Offset 4.5mV
Operating Supply Current 450nA
Channel Output Current 22mA
Supply Voltage - Operating 1.4 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1075280-MCP6442T-E/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6442T-E/SN CAD Model

Description

Microchip Technology MCP6442T-E/SN Operational Amplifier

The MCP6442T-E/SN is a high-precision operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This op-amp is part of the MCP6442 family and is known for its low-power consumption and extended temperature range, making it an ideal choice for battery-powered applications and industrial systems that require reliable performance under varying conditions.

Key Features

  • Low Power Consumption: The MCP6442T-E/SN is designed to operate with a quiescent current of just 90 µA (typical), which is essential for extending battery life in portable devices.
  • Wide Supply Voltage Range: This op-amp can function across a broad supply voltage range of 1.8V to 5.5V, accommodating a variety of power sources and system requirements.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, the MCP6442T-E/SN is built to withstand extreme environmental conditions, ensuring consistent performance in industrial and automotive applications.
  • Rail-to-Rail Input/Output: The rail-to-rail input and output capability provide improved input dynamic range and increased output swing, which is beneficial for driving analog-to-digital converters (ADCs) or other high-precision circuits.
  • Enhanced ESD Protection: The device comes with Electrostatic Discharge (ESD) protection, safeguarding it against unexpected voltage spikes during handling and operation.
  • Small Form Factor: Housed in a space-saving 8-pin SOIC package, the MCP6442T-E/SN is suitable for compact circuit designs and dense PCB layouts.

Applications

The MCP6442T-E/SN operational amplifier is versatile and can be used in a wide range of applications, including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Sensor Interfaces
  • Power Supply Control
  • Automotive Electronics
  • Industrial Process Control
  • Analog Filters

With its combination of low power consumption, broad voltage range, and robust temperature performance, the MCP6442T-E/SN from Microchip Technology stands out as a reliable and efficient solution for precision amplification needs in a multitude of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess