EN
  • EN
  • DE

MCP6281T-E/OTVAO

Part No MCP6281T-E/OTVAO
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.5V/µs
Gain Bandwidth Product 5 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 3 mV
Current - Supply 450µA
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MCP6281
Other Names MCP6281T-E/OTVAOTR,150-MCP6281T-E/OTVAOTR,150-MCP6281T-E/OTVAOCT,MCP6281T-E/OTVAOTR,150-MCP6281T-E/OTVAODKR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260520-MCP6281T-E/OTVAO
Ultra Librarian 3D Model Ultra Librarian MCP6281T-E/OTVAO CAD Model

Description

Microchip Technology MCP6281T-E/OTVAO Operational Amplifier

The MCP6281T-E/OTVAO is a high-precision operational amplifier (op-amp) developed by Microchip Technology, an industry leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This op-amp is designed for general-purpose applications that require a balance between performance and cost-efficiency. It is particularly suitable for analog devices that demand low power consumption and a wide bandwidth.

With its single supply voltage ranging from 2.2V to 5.5V, the MCP6281T-E/OTVAO is highly versatile and can be integrated into a variety of electronic circuits operating on standard battery technologies. This makes it an ideal choice for portable devices, where power efficiency is crucial. The device offers a Gain Bandwidth Product (GBWP) of 1 MHz, which ensures that it can handle a wide range of frequencies without compromising the integrity of the signal amplification.

The MCP6281T-E/OTVAO features a low typical quiescent current of 100 µA, which contributes to its energy-saving characteristics. This low current draw helps in extending the battery life of portable applications. Furthermore, the op-amp has a Rail-to-Rail Input/Output swing, which allows for maximum dynamic range within the given supply voltage. This is particularly useful when operating at lower supply voltages, as it enables the device to handle signals that approach the supply rails.

The operational amplifier comes in a 5-pin SOT-23 package, which is compact and suitable for space-constrained applications. Its small footprint allows for efficient use of PCB space, making it a good choice for high-density electronic designs. The extended temperature range from -40°C to +125°C ensures that the MCP6281T-E/OTVAO can perform reliably in a wide range of environmental conditions, making it suitable for industrial, automotive, and consumer applications.

In summary, the MCP6281T-E/OTVAO from Microchip Technology is a high-performance, low-power operational amplifier that offers a perfect solution for engineers looking to optimize their designs for power efficiency and operational bandwidth. Its small package, wide supply voltage range, and robust temperature performance make it an excellent choice for a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess