EN
  • EN
  • DE

MCP6241T-I/SN

Part No MCP6241T-I/SN
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830553-MCP6241T-I/SN
Ultra Librarian 3D Model Ultra Librarian MCP6241T-I/SN CAD Model

Description

The MCP6241T-I/SN is a high-precision operational amplifier (op-amp) from Microchip Technology, renowned for its low power consumption and high performance. This component is designed to meet the demanding requirements of today's sophisticated analog circuits, making it a perfect choice for battery-powered applications, portable devices, and other power-sensitive systems.

Key Features:

  • Low Power Consumption: With a quiescent current of just 20 µA, it is ideal for battery-operated devices, helping to extend battery life without sacrificing performance.
  • Wide Bandwidth: The MCP6241T-I/SN offers a Gain Bandwidth Product (GBWP) of 1 MHz, providing a good balance between speed and power consumption.
  • Single Supply Operation: It operates from a single supply voltage ranging from 1.8V to 6.0V, offering flexibility in various applications and simplifying power supply design.
  • Extended Temperature Range: This op-amp is capable of operating within a temperature range of -40°C to +125°C, making it suitable for industrial applications with harsh environmental conditions.
  • Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, which is particularly important in low-voltage applications.

Applications:

The versatility of the MCP6241T-I/SN allows it to be used in a wide array of applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Photo Diode Pre-Amplification
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Sensor Conditioning
  • Medical Monitoring Devices

Quality and Reliability:

Microchip Technology is committed to delivering high-quality products. The MCP6241T-I/SN operational amplifier is no exception, built to meet stringent quality standards, ensuring reliability and performance in the field.

Package Information:

The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, marked with the suffix 'SN', which is suitable for surface-mount technology (SMT) and is recognized for its space-saving design. The package is RoHS compliant, ensuring it meets current environmental standards for electronic components.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess