EN
  • EN
  • DE

MCP6241-I/SN

Part No MCP6241-I/SN
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830552-MCP6241-I/SN
Ultra Librarian 3D Model Ultra Librarian MCP6241-I/SN CAD Model

Description

Microchip Technology MCP6241-I/SN Operational Amplifier

The MCP6241-I/SN from Microchip Technology is a high-precision operational amplifier (op-amp) that offers a blend of features making it suitable for a wide range of applications. This single amplifier is packaged in an 8-pin SOIC format, providing a compact solution for embedded systems.

Key Features:

  • Low Power Consumption: With a quiescent current of just 1 µA, the MCP6241-I/SN is an ideal choice for battery-powered and portable applications where power efficiency is critical.
  • Wide Bandwidth: The device offers a Gain Bandwidth Product (GBWP) of 550 kHz, which allows for good frequency response in a variety of applications, from audio processing to control systems.
  • Rail-to-Rail Input/Output: The operational amplifier can handle input signals that range from the negative power supply rail to the positive rail and can output signals that swing from rail to rail, maximizing the dynamic range in single-supply operations.
  • Extended Temperature Range: The MCP6241-I/SN is designed to operate over an industrial temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Single Supply Operation: It can be powered by a single supply voltage ranging from 1.8V to 6.0V, providing flexibility in various circuit designs.

Applications:

The MCP6241-I/SN is versatile and can be used in a variety of applications including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Analog Filters
  • Sensor Signal Conditioning
  • Medical Monitoring Equipment
  • Consumer Electronics

Whether you're designing a sophisticated medical device or a simple analog filter, the MCP6241-I/SN operational amplifier from Microchip Technology provides the performance and reliability required to meet your design specifications.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess