EN
  • EN
  • DE

MCP617-I/P

Part No MCP617-I/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 2.3V to 5.5V Micropower Bi-CMOS Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.08 V/μs
GBP - Gain Bandwidth Product 190kHz
Current - Input Bias 15nA
Voltage - Input Offset 150μV
Operating Supply Current 19μA
Output Current per Channel 17mA
Dual Supply Voltage (±) 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1221158-MCP617-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP617
Introduction Date March 29, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP617-I/P CAD Model

Description

The MCP617-I/P is a high-precision operational amplifier (op-amp) designed and manufactured by the renowned semiconductor company, Microchip Technology. This op-amp is part of Microchip's extensive MCP6xx line of amplifiers that are known for their low power consumption and high accuracy, making them ideal for a wide range of applications including automotive, industrial, and consumer electronics.

Key Features of MCP617-I/P

  • Dual Supply Voltage: This device can operate with a dual supply voltage ranging from ±0.9V to ±6V, or a single supply voltage from 1.8V to 12V, offering flexibility in various circuit designs.
  • Low Quiescent Current: With a low quiescent current of just 900 nA, the MCP617-I/P is an excellent choice for battery-powered devices and energy-saving applications.
  • Extended Temperature Range: It is designed to function over an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • High Gain Bandwidth Product: The op-amp features a gain bandwidth product of 200 kHz, which allows for good frequency response in feedback systems and signal conditioning applications.
  • Precision Performance: The MCP617-I/P boasts a low input offset voltage and low noise, ensuring high precision in measurement and control systems.
  • Rail-to-Rail Output: The device can output voltages that swing from rail to rail, maximizing the dynamic range in analog circuits.

Applications

The MCP617-I/P is versatile and can be used in a variety of applications, including:

  • Analog filters
  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Automotive sensors and controls

Package and Availability

The MCP617-I/P operational amplifier is available in an 8-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting. This package is widely used and is preferred for prototyping and small-scale production due to its ease of handling and soldering.

Microchip Technology's commitment to quality ensures that the MCP617-I/P op-amp is a reliable and efficient solution for precision amplification needs. With its robust performance and versatile application range, this operational amplifier is a valuable component for designers and engineers seeking to optimize their electronic designs.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7186 $60.1510
85+ $1.4103 $119.8755
130+ $1.3664 $177.6320
175+ $1.3225 $231.4375
230+ $1.2786 $294.0780
305+ $1.1458 $349.4690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess