EN
  • EN
  • DE

MCP6072T-E/SNVAO

Part No MCP6072T-E/SNVAO
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Microchip Technology
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.5V/µs
Gain Bandwidth Product 1.2 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 150 µV
Current - Supply 110µA (x2 Channels)
Current - Output / Channel 28 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP6072
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6072T-E/SNVAOTR
Standard Package 3,300
Win Source Part Number 1319285-MCP6072T-E/SNVAO
Ultra Librarian 3D Model Ultra Librarian MCP6072T-E/SNVAO CAD Model

Description

Microchip Technology MCP6072T-E/SNVAO Operational Amplifier

The MCP6072T-E/SNVAO is a high-precision operational amplifier (op-amp) from Microchip Technology, designed to deliver outstanding performance for a wide range of applications. This dual op-amp is part of Microchip's MCP607x series, which is well-regarded for its low power consumption and high accuracy.

With an operating voltage range of 1.8V to 6.0V, the MCP6072T-E/SNVAO is incredibly versatile, making it suitable for both single-supply and dual-supply operations. This flexibility allows it to be used in battery-powered devices and other low-voltage systems without compromising on performance.

The MCP6072T-E/SNVAO boasts a quiescent current of just 230 µA (typical), which is ideal for power-sensitive applications. Despite its low power requirements, this op-amp doesn't sacrifice on speed, offering a gain bandwidth product of 2 MHz. This ensures that the device can handle a wide range of frequencies without losing fidelity, making it suitable for filtering, amplification, and other signal processing tasks.

Another key feature of the MCP6072T-E/SNVAO is its extended temperature range, operating reliably from -40°C to +125°C. This makes it an excellent choice for industrial and automotive applications where extreme temperatures are common.

The device's Rail-to-Rail input and output operation provide improved linearity and dynamic range. This is particularly beneficial in applications such as analog-to-digital converters (ADCs) where full-scale signal detection is crucial. Moreover, the MCP6072T-E/SNVAO has a low input offset voltage of 150 µV (maximum) and a Common Mode Rejection Ratio (CMRR) of 105 dB (typical), which contribute to its high precision and stability in various operating conditions.

Encased in an 8-pin MSOP package, the MCP6072T-E/SNVAO is designed for space-constrained applications. Its small footprint and surface-mount form factor make it an excellent choice for compact electronic designs.

In summary, the MCP6072T-E/SNVAO from Microchip Technology is a reliable and efficient operational amplifier that provides a perfect blend of low power consumption, high precision, and robust performance for a multitude of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0425 $51.0625
60+ $1.6759 $100.5540
93+ $1.6235 $150.9855
128+ $1.5711 $201.1008
165+ $1.5188 $250.6020
221+ $1.3617 $300.9357
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess