EN
  • EN
  • DE

MCP607-I/P

Part No MCP607-I/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 155KHZ RRO 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.08 V/μs
Gain Bandwidth Product (GBP) 155kHz
Current - Input Bias 1pA
Voltage - Input Offset 250μV
Operating Supply Current 18.7μA
Channel Output Current 17mA
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 208216-MCP607-I/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP607-I/P CAD Model

Description

Microchip Technology MCP607-I/P Operational Amplifier

The MCP607-I/P is a high-precision operational amplifier (op-amp) from Microchip Technology, designed to meet a wide range of applications requiring low power consumption and high accuracy. This device is part of Microchip's family of op-amps that are optimized for general-purpose use in a variety of electronic circuits, including filters, sensors, and control systems.

With a single supply voltage ranging from 2.5V to 5.5V, the MCP607-I/P is an ideal choice for battery-powered devices and low-voltage applications. Its rail-to-rail input and output capabilities enable the amplifier to operate effectively over the full voltage range, maximizing the dynamic range of the signal processing. Furthermore, the MCP607-I/P boasts a low quiescent current of just 100 µA (typical), which is essential for power-sensitive designs.

The MCP607-I/P features a Gain Bandwidth Product (GBWP) of 155 kHz, and it offers excellent stability while maintaining a low input bias current of 1 pA (typical). This makes it particularly suitable for applications requiring high input impedance and low steady-state errors, such as precision analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

With its extended temperature range, the MCP607-I/P operates reliably across a range of -40°C to +125°C, ensuring consistent performance in diverse environmental conditions. This robust operational range, coupled with its small footprint in a PDIP-8 package, makes it an excellent choice for space-constrained applications in industrial, automotive, and consumer electronics.

Microchip Technology has designed the MCP607-I/P with advanced CMOS technology, which provides the benefits of high input impedance, low input leakage currents, and low offset voltages. These features collectively contribute to the op-amp's high accuracy and low power consumption, making it a highly efficient component for precision analog circuitry.

In conclusion, the MCP607-I/P from Microchip Technology is a versatile and efficient operational amplifier that offers designers the perfect blend of low power, high accuracy, and wide operating voltage range, making it a top choice for a multitude of electronic applications.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess