EN
  • EN
  • DE

2SB647A

Part No 2SB647A
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description Silicon PNP Epitaxial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1124982-2SB647A
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB647A CAD Model

Description

The 2SB647A is a PNP silicon transistor manufactured by Hitachi. It is primarily designed for audio frequency power amplifier applications. The transistor offers a good balance of current gain, voltage handling, and power dissipation, making it suitable for use in various audio amplifier stages.

Applications

  • Audio power amplifiers
  • Driver stages in audio amplifiers
  • General-purpose amplification
  • Switching circuits
  • DC-DC converters

Features

  • PNP silicon transistor
  • High collector current (IC = -1A)
  • Low saturation voltage
  • High hFE (current gain)
  • Complementary to NPN transistor 2SD667A

Benefits

  • Suitable for Audio Amplification: Designed specifically for audio frequency applications, providing good linearity and low distortion.
  • Efficient Power Handling: Capable of handling moderate collector currents, making it suitable for medium-power audio amplifiers.
  • Complementary Design: Complementary pair with the 2SD667A simplifies push-pull amplifier designs.
  • Reliable Performance: Offers stable performance over a range of operating conditions.
  • Versatile Usage: Can be used in amplification and switching circuits, providing design flexibility.

Additional Details

The 2SB647A is typically packaged in a TO-126 type package, facilitating heat dissipation. Key electrical characteristics include a collector-base voltage (VCBO) of -60V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -5V. The collector current (IC) is rated at -1A. The collector power dissipation (PC) depends on the ambient temperature and heat sinking, but typically falls in the 0.8W to 1W range without significant heat sinking. It's frequently used in Class AB audio amplifiers due to its linearity and power handling capabilities.

The 2SB647A is often paired with its NPN complement, the 2SD667A, in push-pull amplifier configurations. This complementary design allows for symmetrical output waveforms and improved efficiency. The low saturation voltage of the 2SB647A also contributes to reduced power loss, enhancing overall amplifier performance. This transistor is a reliable and cost-effective solution for various audio amplification needs.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,270+ $0.0395 $50.1650
3,090+ $0.0324 $100.1160
4,780+ $0.0314 $150.0920
6,580+ $0.0304 $200.0320
8,505+ $0.0294 $250.0470
11,410+ $0.0263 $300.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,130 pieces
MOQ: 1270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess