EN
  • EN
  • DE

MCP6052T-E/MNY

Part No MCP6052T-E/MNY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 30 μA, High Precision Op Amps | IC OPAMP GP 2 CIRCUIT 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.15V/μs
Gain Bandwidth Product 385kHz
Current - Input Bias 1pA
Voltage - Input Offset 150μV
Supply Current 30μA
Supply Voltage , Single/Dual (±) 1.8V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Family Part Number MCP6052
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221148-MCP6052T-E/MNY
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP6052T-E/MNY CAD Model

Description

Microchip Technology's MCP6052T-E/MNY: High Precision Operational Amplifier

The MCP6052T-E/MNY is a dual operational amplifier (op-amp) developed by Microchip Technology, known for its high precision and low power consumption. This op-amp is part of Microchip's MCP605x family, which is designed to enhance the performance of analog circuits in a broad range of applications. The MCP6052T-E/MNY is particularly suitable for battery-powered devices, portable instrumentation, and other applications where energy efficiency is paramount.

Featuring a quiescent current of just 230 µA, the MCP6052T-E/MNY is an ideal choice for designs that require extended battery life without compromising accuracy. The device operates over a wide supply voltage range of 2.3V to 5.5V, making it versatile for both single-supply and dual-supply operations. This flexibility allows designers to use the op-amp in a variety of circuit configurations and with different power supply options.

One of the key attributes of the MCP6052T-E/MNY is its precision performance. It boasts a low input offset voltage and low input bias current, which are critical parameters for high-accuracy analog processing. This makes the op-amp an excellent choice for sensor interfacing, ADC buffer circuits, and other precision analog applications.

The MCP6052T-E/MNY comes in a 10-lead MSOP (Mini Small Outline Package) that is both space-saving and suitable for high-density mounting, a feature that designers will find beneficial in compact electronic assemblies. The device also features rail-to-rail input and output swing, which provides the maximum possible dynamic range, especially useful in low-voltage applications.

Additionally, the extended temperature range of -40°C to +125°C ensures reliable performance in harsh environments, making it a robust component for industrial and automotive applications. With its combination of low power, high precision, and small package size, the MCP6052T-E/MNY from Microchip Technology is a highly efficient and versatile operational amplifier that can meet the needs of a wide array of sophisticated electronic designs.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6324 $50.5920
195+ $0.5189 $101.1855
300+ $0.5027 $150.8100
415+ $0.4865 $201.8975
535+ $0.4703 $251.6105
715+ $0.4216 $301.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess