EN
  • EN
  • DE

MCP6042-E/P

Part No MCP6042-E/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DIP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.003V/µs
Gain Bandwidth Product 14 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 3 mV
Current - Supply 600nA (x2 Channels)
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 1.4 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MCP6042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1355851-MCP6042-E/P
Ultra Librarian 3D Model Ultra Librarian MCP6042-E/P CAD Model

Description

The MCP6042-E/P is a high-precision operational amplifier (op-amp) from Microchip Technology, renowned for its low power consumption and extended temperature range. This dual op-amp is designed to operate with a single supply voltage ranging from 1.8V to 6.0V, which makes it an ideal choice for battery-operated applications and portable devices.

Key Features

  • Low Quiescent Current: The MCP6042-E/P boasts a quiescent current of just 600 nA per amplifier, significantly reducing power consumption and extending battery life in portable applications.
  • Extended Temperature Range: This device is operational over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments and demanding applications.
  • High Accuracy: With a typical input offset voltage of just 1.0 mV and a Gain Bandwidth Product (GBWP) of 14 kHz, the MCP6042-E/P offers precision performance for a wide array of applications.
  • Low Input Bias Current: The input bias current is only 1 pA, which is ideal for applications requiring high input impedance.
  • Chip Select (CS): The MCP6042-E/P includes a CS pin that reduces the quiescent current to less than 1 nA per amplifier, further conserving power when the amplifier is not in use.

Applications

The versatile nature of the MCP6042-E/P makes it suitable for a variety of applications, including:

  • Portable instrumentation
  • Battery-powered devices
  • Analog filters
  • Sensor interfaces
  • Medical monitoring devices
  • Low-power data acquisition

Package and Quality

The MCP6042-E/P comes in a PDIP-8 package, which is easy to handle and compatible with standard PCB layouts. Microchip Technology ensures high-quality standards, and the MCP6042-E/P is no exception, providing reliable performance for critical and long-term applications.

Conclusion

Overall, the MCP6042-E/P from Microchip Technology is a robust and reliable dual operational amplifier that offers precision, low power consumption, and a wide operating temperature range, making it a top choice for engineers and designers in a variety of fields.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP
Lowest to $5.8209
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess