EN
  • EN
  • DE

MAX359CWE

Part No MAX359CWE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 1.8 kOhm
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 300ns, 300ns (Typ)
Max Leakage Current (IS off) 10μA
Temperature Range - Operating 0°C to 75°C (TA)
Case / Package 16-SOIC
Win Source Part Number 087580-MAX359CWE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX359CWE CAD Model

Description

The MAX359CWE from Maxim Integrated is a highly versatile and efficient CMOS analog multiplexer that offers precision signal routing for a variety of applications. This device is designed to operate with a single +5V supply or dual ±5V supplies, making it suitable for low-voltage data acquisition systems, battery-operated equipment, and other applications where power efficiency is critical.

Key Features:

  • Multiple Channel Configurations: The MAX359CWE provides flexibility with its 4-channel/dual 4-channel and 8-channel/single 8-channel configurations, allowing users to select the appropriate mode for their specific needs.
  • Low Power Consumption: With its CMOS technology, the device ensures minimal power dissipation, which is essential for portable and battery-operated devices.
  • High Accuracy: Precision matching and low on-resistance (RON) of the switch channels ensure high accuracy in signal routing, which is crucial for sensitive analog signal handling.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, thus protecting delicate analog circuits.

Applications:

  • Data Acquisition Systems
  • Communication Systems
  • Audio/Video Signal Routing
  • Test Equipment
  • Medical Instrumentation

The MAX359CWE offers additional benefits such as low charge injection, which minimizes distortion in precision applications. Its digital inputs are TTL and CMOS logic compatible, providing easy integration with a wide range of control interfaces.

Maxim Integrated's commitment to quality and reliability is evident in the MAX359CWE, which is built to meet the demands of high-performance systems. Whether it's for prototyping or for integration into a final product, the MAX359CWE stands out as a reliable choice for analog signal multiplexing needs.

With its combination of low-voltage operation, precision switching, and flexible channel configurations, the MAX359CWE is an ideal solution for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817
Maxim Integrated
Lowest to $3.8323
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9591 $59.1820
48+ $2.4278 $116.5344
74+ $2.3516 $174.0184
102+ $2.2765 $232.2030
132+ $2.2003 $290.4396
176+ $1.9727 $347.1952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess