EN
  • EN
  • DE

MCP6021RT-E/OT

Part No MCP6021RT-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MCP6021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6021RT-E/OTCT, MCP6021RT-E/OT-ND, MCP6021RT-E/OTTR, MCP6021RT-E/OTDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884225-MCP6021RT-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP6021RT-E/OT CAD Model

Description

Microchip Technology MCP6021RT-E/OT Operational Amplifier

The MCP6021RT-E/OT from Microchip Technology is a high-precision operational amplifier that offers rail-to-rail input and output performance combined with a low quiescent current, making it an ideal choice for battery-powered applications and analog circuits. Designed with advanced CMOS technology, this op-amp provides a blend of low power consumption and high bandwidth, which is essential for a wide range of electronic applications.

With its single-supply operation ranging from 2.7V to 5.5V, the MCP6021RT-E/OT allows for seamless integration into both 3V and 5V systems. The device features a gain bandwidth product of 10 MHz and a low typical quiescent current of 1.0 mA, which is particularly beneficial for power-sensitive designs. Its extended temperature range from -40°C to +125°C ensures reliable performance in harsh environments, making it suitable for automotive and industrial applications.

The MCP6021RT-E/OT comes in a compact SOT-23-5 package, which is perfect for space-constrained applications. Its rail-to-rail input and output swing capability enable the op-amp to drive analog-to-digital converters (ADCs) effectively and to interface with other components without signal clipping, thus maximizing the dynamic range in applications like sensor interfacing, portable instrumentation, and analog filters.

Furthermore, the operational amplifier boasts a low input offset voltage of 150 µV (max) and a low noise density of 8.7 nV/√Hz at 1 kHz, which translates into enhanced accuracy and a low-noise performance that is crucial for precision measurement and audio applications. The device is also equipped with a chip select (CS) pin that provides a shutdown feature, allowing further reduction of power consumption when the op-amp is not in use.

In summary, the MCP6021RT-E/OT operational amplifier from Microchip Technology is a versatile and efficient solution for designers looking to optimize their circuit designs for power, precision, and space. Whether it's for consumer electronics, medical devices, or automotive systems, this op-amp offers the performance and reliability required in today's sophisticated electronic circuits.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3030 $59.8780
54+ $2.1545 $116.3430
84+ $2.0802 $174.7368
120+ $1.9316 $231.7920
156+ $1.8572 $289.7232
195+ $1.7830 $347.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,782 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess