EN
  • EN
  • DE

MCP601T-I/O

Part No MCP601T-I/O
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOT23-5
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 732527-MCP601T-I/O
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP601T-I/O CAD Model

Description

Microchip Technology's MCP601T-I/O Operational Amplifier

The MCP601T-I/O from Microchip Technology is a high-performance, CMOS operational amplifier designed for analog circuit applications that demand low power consumption and high precision. This op-amp is suitable for a range of electronic devices and systems, from battery-powered devices to data acquisition systems and analog filters.

Key Features:

  • Single-Supply Operation: The MCP601T-I/O operates from a single power supply voltage ranging from 2.7V to 5.5V, making it an ideal choice for low-voltage applications and compatible with various logic levels.
  • Low Quiescent Current: With a typical quiescent current of just 230 µA, this op-amp is optimized for power-sensitive designs, ensuring extended battery life and reduced power consumption without sacrificing performance.
  • Rail-to-Rail Output: The device features a rail-to-rail output swing, which maximizes the dynamic range and is particularly beneficial when operating at lower supply voltages.
  • High Gain Bandwidth Product: A gain bandwidth product of 2.8 MHz allows the MCP601T-I/O to handle a wide range of frequencies, making it versatile for various signal processing tasks.
  • Extended Temperature Range: The operational temperature range of -40°C to +85°C ensures reliable performance in diverse environmental conditions.
  • Chip Select (CS): The chip select option provides a shutdown feature, allowing the operational amplifier to be disabled, which further reduces power consumption when the device is not in use.

Applications:

The MCP601T-I/O is well-suited for a variety of applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Photodiode Amplifier
  • Battery-Powered Devices
  • Medical Monitoring Equipment

Overall, the MCP601T-I/O operational amplifier from Microchip Technology is a reliable and efficient solution for designers looking to enhance their analog circuit designs with a high-performance, low-power op-amp. Its robust features and versatility make it a go-to component for engineers across multiple industries.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3292 $59.2560
430+ $0.2703 $116.2290
665+ $0.2610 $173.5650
915+ $0.2529 $231.4035
1,180+ $0.2449 $288.9820
1,580+ $0.2195 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess