EN
  • EN
  • DE

MCP601T-E/SN

Part No MCP601T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.3V/µs
Gain Bandwidth Product 2.8 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 700 µV
Current - Supply 230µA
Current - Output / Channel 22 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP601
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1353452-MCP601T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP601T-E/SN CAD Model

Description

Product Overview

The MCP601T-E/SN is a high-performance operational amplifier (op-amp) from Microchip Technology, designed to offer a blend of low power consumption and high precision, making it suitable for a variety of electronic applications. This op-amp is part of Microchip's family of CMOS single supply operational amplifiers which offer robust performance for a wide voltage range.

Key Features

  • Single Supply Voltage: The MCP601T-E/SN operates with a single power supply voltage ranging from 2.7V to 5.5V, which is ideal for battery-operated and portable devices without compromising its performance.
  • Low Quiescent Current: It boasts a low quiescent current of 230 µA (typical), making it an excellent choice for power-sensitive applications.
  • High Gain Bandwidth Product: With a gain bandwidth product of 2.8 MHz, this op-amp is capable of handling a wide range of frequencies, ensuring reliable performance in applications requiring good frequency response.
  • Rail-to-Rail Output: The device features a rail-to-rail output swing which provides the maximum possible dynamic range at the output. This is particularly useful in single-supply operations and in driving analog-to-digital converters (ADCs).
  • Extended Temperature Range: This op-amp is operational over an extended temperature range from -40°C to +125°C, allowing its use in harsh environments and industrial applications.
  • Packaging: The MCP601T-E/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology and ideal for space-constrained applications.

Applications

The MCP601T-E/SN op-amp is versatile and can be used in various applications such as:

  • Analog filters
  • Data acquisition systems
  • Portable instrumentation
  • Battery-powered devices
  • Analog-to-digital converter drivers
  • Medical instrumentation

With its impressive features, the MCP601T-E/SN from Microchip Technology is a reliable choice for designers looking for an op-amp that offers a balance between low power consumption and high precision performance.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess