Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Fault Timeout, Latched Fault, UVLO
Programmable Features Circuit Breaker, Slew Rate, Turn On Voltage
Voltage - Supply 1V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1.5 mA
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX5925
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 50
Win Source Part Number 1016097-MAX5925AEUB+
Ultra Librarian 3D Model Ultra Librarian MAX5925AEUB+ CAD Model

Description

Maxim Integrated MAX5925AEUB+ Hot-Swap Controllers

The Maxim Integrated MAX5925AEUB+ is a sophisticated hot-swap controller designed to enable safe board insertion and removal from a live backplane. This device is part of the MAX5925A series, crafted to ensure reliable power management and protection in a variety of server, telecom, and networking applications. Its compact form factor, a 10-pin µMAX package, allows for efficient utilization of board space, making it an ideal choice for space-constrained applications.

One of the key features of the MAX5925AEUB+ is its adjustable overcurrent protection, which safeguards the system against excessive current that could potentially damage the circuitry. The device provides precise control over the inrush current, reducing stress on the power supply and extending the life of the electronic components. Furthermore, the built-in charge pump drives external N-channel MOSFETs, ensuring seamless operation without the need for additional external components.

The MAX5925AEUB+ is equipped with a range of protection features, including undervoltage lockout (UVLO), overvoltage protection, and thermal shutdown, which collectively enhance the safety and reliability of the system it manages. The UVLO ensures that the device operates within the safe voltage range, while the thermal shutdown feature prevents overheating, thus maintaining optimal performance under varying conditions.

With an operating voltage range of 1V to 13.2V, the MAX5925AEUB+ is versatile and can be used in systems with different power requirements. Its low quiescent current minimizes power consumption when the device is in standby mode, contributing to the overall energy efficiency of the system.

For design flexibility, the MAX5925AEUB+ also includes a digital enable input, allowing for precise control over the power sequencing. This feature is particularly useful in complex systems where multiple voltages need to be managed in a specific order.

In summary, the Maxim Integrated MAX5925AEUB+ is a feature-rich, high-performance hot-swap controller that provides robust protection and power management capabilities in a compact package. It is an excellent choice for engineers looking to enhance system reliability and maintainability in their electronic designs.

You May Also Be Interested in

Texas Instruments
6 2-CHANNEL MUX AND PGA
Need more? Email Us
ECAD model for PCM1850PJTG4
Texas Instruments
Stereo Audip D/A Converter, 8-to 96 kHz With intergrated haeadphone Amplifier
Need more? Email Us
ECAD model for TLV320DAC23IRHDG4
Linear Technology
1-, 2-, 6- and 8-Channel, 10-Bit Serial I/O Data Acquisition Systems
Lowest to $9.9839
ECAD model for LTC1092
National Semiconductor (TI)
Dual ADC / Digital Tuner / AGC
Need more? Email Us
ECAD model for LM97593VH
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
ECAD model for MAX181BCPL+
Analog Devices Inc.
IC DAC 16BIT V-OUT 14TSSOP / 16 Bit Digital to Analog Converter 4 14-TSSOP
Lowest to $50.1378
ECAD model for AD5665RBRUZ-2
Linear Technology
1-Channel Single ADC SAR 800ksps 14-bit Parallel 28-Pin SSOP
Need more? Email Us
ECAD model for LTC1419AIG
Linear Technology
Single Chip 12-Bit Data Acquisition System
Need more? Email Us
ECAD model for LTC1291CCN8
Linear Technology
1-, 2-, 6- and 8-Channel, 10-Bit Serial I/O Data Acquisition Systems
Need more? Email Us
ECAD model for LTC1091CN8

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.3063 $69.3693
25+ $5.1744 $129.3600
39+ $5.0127 $195.4953
54+ $4.8511 $261.9594
69+ $4.6893 $323.5617
93+ $4.2043 $390.9999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention