EN
  • EN
  • DE
  • IT

MCP601T-1/OT

Part No MCP601T-1/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Microchip Technology
Win Source Part Number 317743-MCP601T-1/OT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP601T-1/OT CAD Model

Description

Microchip Technology's MCP601T-1/OT Operational Amplifier

The MCP601T-1/OT from Microchip Technology is a high-performance, single-supply operational amplifier (op-amp) designed for a wide range of applications. This particular model is well-suited for analog devices that require low power consumption without sacrificing the quality of signal amplification. It operates with a single power supply ranging from 2.7V to 5.5V, making it an ideal choice for battery-operated devices and low-voltage systems.

The MCP601T-1/OT features a standard operational amplifier layout with a rail-to-rail output swing. This capability allows the output to reach the power supply rails, maximizing the dynamic range in low-voltage applications. Its rail-to-rail output combined with a low input bias current of 1 picoampere makes it highly effective for precision analog tasks, such as sensor interfacing, A/D converter driving, and portable equipment.

With a gain bandwidth product of 2.8 MHz, the MCP601T-1/OT provides ample bandwidth for a variety of tasks while maintaining a low typical quiescent current of 230 µA. This balance of bandwidth and power efficiency ensures that the device can handle continuous-time signal processing effectively while contributing to longer battery life in portable applications.

The operational amplifier comes in a 5-pin SOT-23 package, which is known for its small footprint. This compact size is beneficial for space-constrained applications such as wearable technology, medical devices, and mobile phones. Moreover, the device features a chip select (CS) pin that provides a shutdown feature, allowing the op-amp to enter a low-power mode when not in use, further conserving energy.

Microchip Technology's MCP601T-1/OT is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. This makes it suitable for industrial, automotive, and consumer electronics that may be exposed to harsh temperatures.

In summary, the MCP601T-1/OT is a versatile, energy-efficient operational amplifier that provides high-performance signal processing capabilities in a small package, making it an excellent choice for designers looking to optimize power and space in their electronic designs.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2370 $50.9550
455+ $0.2220 $101.0100
700+ $0.2145 $150.1500
1,005+ $0.1995 $200.4975
1,305+ $0.1920 $250.5600
1,630+ $0.1845 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,740 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess