EN
  • EN
  • DE

MCP601RT-E/OT

Part No MCP601RT-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Amplifier 1 Circuit
Manufacturer Microchip Technology
Package Reel - TR
Family Name MCP601
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP601RT-E/OT-NDR, MCP601RT-E/OT-ND, MCP601RT-E/OTCT, MCP601RT-E/OTDKR, MCP601RTEOT, MCP601RT-E/OTTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849984-MCP601RT-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP601RT-E/OT CAD Model

Description

The MCP601RT-E/OT from Microchip Technology is a high-performance, CMOS operational amplifier designed for general-purpose applications in the industrial, automotive, and consumer sectors. This op-amp is part of Microchip's MCP601 series, which is known for its low power consumption and rail-to-rail output operation.

Key Features

  • Single Supply Voltage: Ranging from 2.7V to 5.5V, the MCP601RT-E/OT is versatile for various circuits and ensures low power operation suitable for battery-powered devices.
  • Rail-to-Rail Output: The ability to swing its output voltage from rail to rail enhances the dynamic range in applications such as data acquisition systems, analog filters, and many more.
  • Gain Bandwidth Product: With a 2.8 MHz typical gain bandwidth product (GBWP), it can be used in a variety of applications requiring moderate speed.
  • Extended Temperature Range: This device is operational over an extended temperature range from -40°C to +125°C, making it reliable in various environmental conditions.
  • Low Quiescent Current: The typical quiescent current is just 230 µA, which contributes to the efficiency of the system and makes it ideal for portable applications.
  • Package: Available in a SOT-23-5 package, the MCP601RT-E/OT is compact and suitable for space-constrained applications.

Applications

The MCP601RT-E/OT op-amp is suited for a wide range of applications, including:

  • Analog filters
  • Data acquisition systems
  • Portable instrumentation
  • Battery-powered devices
  • Sensor interfaces

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The MCP601RT-E/OT operational amplifier is built with the industry's best practices and has undergone rigorous testing to ensure it meets the stringent standards for reliability and performance.

Whether you're designing a simple analog interface or a complex sensor network, the MCP601RT-E/OT provides the precision, stability, and efficiency needed for your electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess