EN
  • EN
  • DE

MCP6002T-E/SNVAO

Part No MCP6002T-E/SNVAO
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel (TR)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.6V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 4.5 mV
Current - Supply 100µA (x2 Channels)
Current - Output / Channel 23 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP6002
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Names MCP6002T-E/SNVAOTR
Standard Package 3,300
Win Source Part Number 1078210-MCP6002T-E/SNVAO
Ultra Librarian 3D Model Ultra Librarian MCP6002T-E/SNVAO CAD Model

Description

Microchip Technology's MCP6002T-E/SNVAO Operational Amplifier

The MCP6002T-E/SNVAO is a versatile dual operational amplifier (op-amp) from Microchip Technology, designed for general-purpose applications that require a blend of cost-efficiency and performance. This op-amp is particularly suitable for analog circuits, active filters, and signal conditioning in a wide array of products ranging from consumer electronics to industrial control systems.

Key Features

  • Supply Voltage: The MCP6002T-E/SNVAO operates on a single supply voltage ranging from 1.8V to 6.0V, making it an excellent choice for battery-powered applications and systems with low voltage requirements.
  • Gain Bandwidth Product: With a typical gain bandwidth product of 1 MHz, this op-amp is capable of handling a broad spectrum of frequencies, suitable for various audio and signal processing tasks.
  • Low Quiescent Current: The device features a low quiescent current of 100 µA (typical), which minimizes power consumption and extends battery life in portable applications.
  • Rail-to-Rail Output: The op-amp provides rail-to-rail output swing, maximizing the dynamic range and making it ideal for driving analog-to-digital converters (ADCs).
  • Extended Temperature Range: It is designed to operate over an extended temperature range from -40°C to +125°C, ensuring reliability and performance under varying environmental conditions.
  • Packaging: The MCP6002T-E/SNVAO is available in an 8-pin MSOP package, which is compact and suitable for space-constrained applications.

Applications

This operational amplifier is designed for a multitude of applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Consumer Electronics
  • Power Supply Control
  • Medical Devices
  • Automotive Systems

The MCP6002T-E/SNVAO from Microchip Technology is a reliable and efficient solution for designers looking to enhance their circuit designs with a high-performance operational amplifier. Its blend of features ensures that it can be integrated into a wide range of applications, delivering precision and power efficiency where it counts.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
OPA892DR
Lowest to $7.8583
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6387 $60.6765
225+ $0.5244 $117.9900
345+ $0.5082 $175.3290
470+ $0.4920 $231.2400
610+ $0.4759 $290.2990
815+ $0.4262 $347.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess