EN
  • EN
  • DE

MAX4582AUE+

Part No MAX4582AUE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Dual 4:1 Automotive 16-Pin TSSOP / IC MULTIPLEXER DUAL 4X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 80 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 2 V ~ 12 V
Dual Voltage Supply ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 200ns, 100ns
Charge Injection 0.5pC
Channel Capacitance (CS(off), CD(off)) 4pF, 10pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -96dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 786302-MAX4582AUE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4582
Introduction Date October 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4582AUE+ CAD Model

Description

The MAX4582AUE+ is a precision, low-voltage, CMOS analog multiplexer from Maxim Integrated that offers high-performance switching capabilities in a compact package. This device is designed for applications that require routing multiple signal lines through a single channel, making it an ideal choice for data acquisition systems, test equipment, and communication devices.

Key Features

  • Multiple Configuration Options: The MAX4582AUE+ provides single-ended 8-channel, dual 4-channel, or differential 4-channel multiplexer configurations, offering flexibility for various circuit designs.
  • Low On-Resistance: It features low on-resistance (100Ω max), which minimizes signal distortion and ensures high signal integrity.
  • Low Power Consumption: The device operates with a single +2.7V to +12V supply or dual ±2.7V to ±6V supplies, providing efficient power usage and making it suitable for battery-powered applications.
  • High Off-Isolation: With high off-isolation of 84dB at 1MHz, the MAX4582AUE+ prevents signal leakage between channels, ensuring accurate signal routing.
  • ESD Protection: It includes enhanced electrostatic discharge (ESD) protection, which safeguards the device against the damaging effects of static electricity.
  • TTL/CMOS-Compatible: The control inputs are compatible with TTL and CMOS logic levels, allowing for easy integration with digital systems.
  • Compact Package: The multiplexer comes in a TSSOP-16 package, which saves valuable board space in densely packed electronic designs.

Applications

The versatile MAX4582AUE+ is suitable for a wide range of applications, including:

  • Audio/Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment
  • Industrial Control Systems

Conclusion

In conclusion, the MAX4582AUE+ from Maxim Integrated is a reliable and efficient solution for analog signal multiplexing needs. Its robust feature set, coupled with its compact form factor, makes it an excellent choice for designers looking to optimize their systems for performance and space.

You May Also Be Interested in

Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess