EN
  • EN
  • DE

MCP4812T-E/MS

Part No MCP4812T-E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 10BIT DUAL SPI/VREF 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 2
Settling Time 4.5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1, ±0.2
Temperature Range - Operating -40°C to 125°C
Case / Package 8-MSOP
Win Source Part Number 208210-MCP4812T-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4812T-E/MS CAD Model

Description

Microchip Technology's MCP4812T-E/MS Digital-to-Analog Converter

The MCP4812T-E/MS is a remarkable digital-to-analog converter (DAC) component manufactured by Microchip Technology, renowned for its precision and reliability in converting digital values into their analog counterparts. This high-performance DAC is part of Microchip's MCP48xx series and comes in a compact MSOP-8 package, making it suitable for space-constrained applications.

With a resolution of 10-bits, the MCP4812T-E/MS ensures fine granularity in output voltage, allowing for smooth and precise control in various electronic applications. The device operates on a single 2.7V to 5.5V power supply, providing designers with flexibility in terms of voltage requirements and making it compatible with most microcontrollers and digital systems.

One of the key features of this DAC is its integrated precision output amplifier, which can drive both resistive and capacitive loads. This makes the MCP4812T-E/MS an excellent choice for adjustable power supplies, set-point control applications, and other systems requiring an analog output signal. Additionally, the device offers a rail-to-rail output, which maximizes the dynamic range and enhances the performance in systems where the full scale of the analog input range is utilized.

The MCP4812T-E/MS supports a standard SPI interface, which allows for easy communication with most microcontrollers. The fast data transfer rate and simple protocol make it straightforward to integrate into existing designs. Furthermore, the device includes a double-buffered input, which separates the input and output update and allows for smooth transitions and better control over the timing of the analog output changes.

For applications that demand low power consumption, the MCP4812T-E/MS excels with its low-power operation and shutdown features. The DAC also provides high accuracy and stability over temperature, which is crucial for applications that are sensitive to temperature variations such as portable instruments and industrial control systems.

In conclusion, the MCP4812T-E/MS from Microchip Technology is a versatile and high-quality DAC that offers excellent performance for a wide range of applications. Its combination of precision, power efficiency, and ease of use makes it a top choice for engineers and designers looking to integrate analog outputs into their digital systems.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8493 $53.3423
26+ $3.9790 $103.4540
39+ $3.8546 $150.3294
54+ $3.7303 $201.4362
70+ $3.6059 $252.4130
93+ $3.2329 $300.6597
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,769 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess