EN
  • EN
  • DE

MCP4811-E/MC

Part No MCP4811-E/MC
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 8DFN / 10 Bit Digital to Analog Converter 1 8-DFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Microchip Technology
Packaging Tube
Number of Bits 10
Number of D/A Converters 1
Settling Time 4.5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±0.2
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Mounting Surface Mount
Base Product Number MCP4811
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4811EMC
Standard Package 150
Win Source Part Number 1323063-MCP4811-E/MC
Ultra Librarian 3D Model Ultra Librarian MCP4811-E/MC CAD Model

Description

Microchip Technology's MCP4811-E/MC Digital-to-Analog Converter

The MCP4811-E/MC from Microchip Technology is a highly integrated digital-to-analog converter (DAC) that offers a compact and efficient solution for converting digital signals into precise analog voltages. This 10-bit DAC is part of Microchip's MCP48xx series and is designed to deliver exceptional performance for a wide range of applications, including automated test equipment, consumer electronics, and industrial systems.

The MCP4811-E/MC operates with a single supply voltage ranging from 2.7V to 5.5V, which makes it suitable for both 3.3V and 5V systems. This flexibility in voltage supply ensures that the device can be easily integrated into various circuit designs without the need for complex power management.

Featuring a Serial Peripheral Interface (SPI), the device allows for easy communication with microcontrollers and other digital systems. This interface provides a simple and reliable method for sending digital data to the DAC, enabling precise control over the output analog voltage.

The MCP4811-E/MC comes in a small 8-pin MSOP (Micro Small Outline Package) that is both space-saving and ideal for designs where board space is at a premium. Its compact size, coupled with its high level of integration, reduces the need for additional components and simplifies the overall design process.

Key features of the MCP4811-E/MC include its onboard precision voltage reference, which ensures stable and accurate output voltages. The device also offers a fast settling time, which is crucial for applications that require quick response times. Additionally, the DAC supports a shutdown feature that reduces power consumption when the device is not in active use, making it an energy-efficient choice for battery-operated devices.

In summary, the MCP4811-E/MC is a versatile, high-performance DAC that provides a simple and effective solution for converting digital information into analog signals. Its ease of use, combined with its small footprint and power efficiency, makes it an excellent choice for designers looking to add analog output capabilities to their digital systems.

You May Also Be Interested in

Texas Instruments
IC DAC 10BIT A-OUT 48VQFN
Lowest to $27.7492
Analog Devices Inc.
IC DAC 14BIT V-OUT 10MSOP / 14 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $39.6004
Maxim Integrated
IC DAC 8BIT V-OUT SOT23-5
Lowest to $3.1289
Analog Devices Inc.
IC DAC 16BIT A-OUT 38QFN / 16 Bit Digital to Analog Converter 1 38-QFN (5x7)
Lowest to $259.7015
Analog Devices Inc.
IC DAC 16BIT LC2MOS VOUT 28CLCC / 16 Bit Digital to Analog Converter 1 28-LCC (11.43x11.43)
Need more? Email Us
Microchip Technology
IC DAC 10BIT V-OUT 8SOIC / 10 Bit Digital to Analog Converter 1 8-SOIC
Lowest to $14.6893
Texas Instruments
IC DAC 8BIT A-OUT 16TSSOP / 8 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $5.8209
Analog Devices Inc.
IC DAC 17BIT A-OUT 16SOIC
Lowest to $36.8189
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess