EN
  • EN
  • DE

MCP4801-E/P

Part No MCP4801-E/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 8DIP / 8 Bit Digital to Analog Converter 1 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Microchip Technology
Packaging Tube
Number of Bits 8
Number of D/A Converters 1
Settling Time 4.5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.25, ±0.2
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Through Hole
Base Product Number MCP4801
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4801EP
Standard Package 60
Win Source Part Number 1322992-MCP4801-E/P
Ultra Librarian 3D Model Ultra Librarian MCP4801-E/P CAD Model

Description

Microchip Technology MCP4801-E/P Digital-to-Analog Converter

The MCP4801-E/P is a highly integrated digital-to-analog converter (DAC) developed by Microchip Technology, designed to offer precision and ease of use for a wide range of applications. This 8-bit DAC features a single channel output and operates with a 2.7V to 5.5V supply voltage, making it suitable for low-power and battery-operated systems.

Key Features:

  • Resolution: The MCP4801-E/P boasts an 8-bit resolution, providing sufficient granularity for many control and processing tasks.
  • Output Type: It provides a buffered voltage output, which can drive up to 25mA, allowing for direct connection to the load without the need for an external amplifier in many cases.
  • Interface: The device uses a simple SPI-compatible serial interface for communication, enabling easy integration with most microcontrollers and reducing the need for extensive wiring.
  • Reference Voltage: It includes an on-board precision voltage reference, ensuring stable and accurate output levels over the entire operating temperature range.
  • Package: The MCP4801-E/P comes in a PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it a good choice for prototyping and educational projects.
  • Extended Temperature Range: This DAC operates over an industrial temperature range of -40°C to +125°C, making it reliable in extreme conditions.

Applications:

The MCP4801-E/P is versatile and can be used in various applications, including but not limited to:

  • Process Control Systems
  • Data Acquisition Systems
  • Portable Instrumentation
  • Analog Output for Microcontrollers
  • PC Peripherals
  • Consumer Electronics

Conclusion:

In summary, the MCP4801-E/P from Microchip Technology is a robust, reliable, and easy-to-use 8-bit DAC that offers a cost-effective solution for a multitude of analog output requirements. Its compatibility with SPI interfaces, integrated voltage reference, and wide operating temperature range make it a highly versatile component for designers and hobbyists alike.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
Lowest to $7.1344
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess