EN
  • EN
  • DE

MCP4801-E/MC

Part No MCP4801-E/MC
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 8DFN / 8 Bit Digital to Analog Converter 1 8-DFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Microchip Technology
Packaging Tube
Number of Bits 8
Number of D/A Converters 1
Settling Time 4.5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.25, ±0.2
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Mounting Surface Mount
Base Product Number MCP4801
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4801EMC
Standard Package 150
Win Source Part Number 1322856-MCP4801-E/MC
Ultra Librarian 3D Model Ultra Librarian MCP4801-E/MC CAD Model

Description

Microchip Technology MCP4801-E/MC Digital-to-Analog Converter

The MCP4801-E/MC from Microchip Technology is a highly integrated digital-to-analog converter (DAC) that offers a compact and efficient solution for converting digital signals into a precise analog output. This 8-bit DAC features an on-board precision voltage reference, a high-speed SPI interface, and is housed in a small 8-pin MSOP package, making it ideal for space-constrained applications.

Key Features:

  • Resolution: The MCP4801-E/MC boasts an 8-bit resolution, providing fine granularity for analog signal generation.
  • On-Board Voltage Reference: With an integrated 2.048V voltage reference, the DAC ensures stable and accurate output without the need for external components.
  • Interface: The high-speed SPI interface allows for seamless communication with microcontrollers and digital systems, ensuring rapid data transfer and reduced latency.
  • Package: Encased in a Micro Small Outline Package (MSOP), the device saves on board space and is suitable for compact designs.
  • Single Supply Operation: Operating from a single 2.7V to 5.5V power supply, the MCP4801-E/MC is versatile and can be used in various power environments.
  • Extended Temperature Range: This DAC is designed to perform reliably across a broad temperature range from -40°C to +125°C, accommodating industrial and automotive applications.

Applications:

The MCP4801-E/MC is well-suited for a wide range of applications where precise digital-to-analog conversion is required. This includes:

  • Portable instrumentation
  • Data acquisition systems
  • Analog output drivers for control systems
  • Programmable voltage and current sources
  • Battery-operated devices

In summary, the MCP4801-E/MC from Microchip Technology is a versatile and reliable DAC option for designers looking to incorporate precise analog outputs in their digital systems. Its small footprint, integrated features, and wide operating temperature range make it an excellent choice for a variety of applications.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
Lowest to $7.1344
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess