EN
  • EN
  • DE

MCP47FEB22A0-E/ST

Part No MCP47FEB22A0-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 8TSSOP / 12 Bit Digital to Analog Converter 2 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Microchip Technology
Packaging Tube
Number of Bits 12
Number of D/A Converters 2
Settling Time 6µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal, Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1.5, ±0.2
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Mounting Surface Mount
Base Product Number MCP47FEB22
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP47FEB22A0-E/ST-CRL,Q14623240
Standard Package 100
Win Source Part Number 1322790-MCP47FEB22A0-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP47FEB22A0-E/ST CAD Model

Description

The MCP47FEB22A0-E/ST is a high-performance, 12-bit digital-to-analog converter (DAC) component from the renowned manufacturer Microchip Technology. It's designed to deliver precision voltage outputs in a compact, surface-mount package, making it an ideal choice for a wide range of industrial, automotive, and consumer applications where space is at a premium and accuracy is paramount.

Key Features:

  • Resolution: This DAC boasts a 12-bit resolution, providing fine granularity and high precision in the analog output signal.
  • Interface: It features an I2C compatible serial interface, allowing for easy integration with most microcontrollers and processors, and supports standard, fast, and high-speed modes for versatile communication options.
  • Voltage Reference: The MCP47FEB22A0-E/ST comes with an on-board voltage reference with low drift and noise, ensuring stable performance over a wide range of temperatures and power supply variations.
  • Channels: It offers dual channel outputs, enabling the simultaneous update of two analog signals, which can be particularly useful in advanced control systems and signal generation applications.
  • Package: The device is available in a 10-MSOP (Mini Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Extended Temperature Range: It operates over an industrial temperature range, making it suitable for use in harsh environments.

Applications:

The MCP47FEB22A0-E/ST is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Portable instrumentation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources

In summary, the MCP47FEB22A0-E/ST from Microchip Technology is a robust and precise DAC solution that offers excellent performance and ease of integration for designers looking to add analog output capabilities to their digital systems.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
Lowest to $7.1344
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7010 $53.6080
19+ $5.4983 $104.4677
29+ $5.3265 $154.4685
39+ $5.1547 $201.0333
51+ $4.9828 $254.1228
68+ $4.4674 $303.7832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 639 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess