EN
  • EN
  • DE

MCP4661T-502E/ST

Part No MCP4661T-502E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 257TAP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000181-MCP4661T-502E/ST
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Packaging Tape & Reel (TR)
Voltage - Supply 1.8V ~ 5.5V
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40°C ~ 125°C
Features Mute, Selectable Address
Ultra Librarian 3D Model Ultra Librarian MCP4661T-502E/ST CAD Model

Description

Microchip Technology's MCP4661T-502E/ST Digital Potentiometer

The MCP4661T-502E/ST is a versatile digital potentiometer integrated circuit (IC) brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular device offers a compact and precise method for adjusting resistance values electronically, making it an ideal component for a wide range of applications including calibration, signal conditioning, and power supply control.

Key Features:

  • Resistance Range: The MCP4661T-502E/ST offers a resistance value of 5kΩ, which can be adjusted through digital commands.
  • Resolution: It features a 7-bit resolution, providing 128 resistive steps for smooth and precise adjustments.
  • Memory: This digital potentiometer comes with non-volatile memory (EEPROM) to store the desired resistance settings even after power-off, ensuring consistent performance across power cycles.
  • Interface: Communication with the MCP4661T-502E/ST is facilitated through an I2C interface, allowing for easy integration into most microcontroller-based systems.
  • Dual Potentiometer: It is a dual-channel device, enabling the simultaneous control of two separate resistance settings within the same package.
  • Package: The device is available in a compact TSSOP-14 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.
  • Operating Voltage: It operates across a voltage range of 2.7V to 5.5V, accommodating various power supply requirements.
  • Temperature Range: The MCP4661T-502E/ST is designed to function over an industrial temperature range of -40°C to +125°C, making it reliable in harsh environmental conditions.

Applications:

The MCP4661T-502E/ST is highly adaptable and can be used in numerous applications. It is particularly useful in:

  • Automated adjustments to compensate for environmental changes
  • Audio equipment for volume and tone control
  • Calibration of sensors and instrumentation
  • Adjustable power supplies and voltage dividers
  • Automotive electronics for system tuning

In summary, the MCP4661T-502E/ST from Microchip Technology is a feature-rich digital potentiometer that offers reliability, precision, and ease of use for designers looking to add adjustable resistance capabilities to their electronic designs.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3178 $58.4958
27+ $4.3634 $117.8118
41+ $4.2270 $173.3070
57+ $4.0907 $233.1699
74+ $3.9543 $292.6182
98+ $3.5452 $347.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,620 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess