EN
  • EN
  • DE

SN74LV221ADBRE4

Part No SN74LV221ADBRE4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 13.2NS 16SSOP / Monostable Multivibrator 13.2 ns 16-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 13.2 ns
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Base Product Number SN74LV22
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257182-SN74LV221ADBRE4
Ultra Librarian 3D Model Ultra Librarian SN74LV221ADBRE4 CAD Model

Description

Product Overview: SN74LV221ADBRE4

The SN74LV221ADBRE4 is a high-performance, dual monostable multivibrator with Schmitt-trigger inputs. Manufactured by Texas Instruments, this integrated circuit is designed to operate from a 2V to 5.5V VCC supply. It is part of the 74LV family, which signifies a low-voltage series that is optimized for use in 3.3V systems but can also function well at 5V supply levels.

Key Features

  • Flexible Voltage Range: The device can operate on a supply voltage ranging from 2V to 5.5V, making it suitable for a variety of low-voltage applications.
  • Dual Monostable Multivibrator: It contains two independent monostable multivibrators, which can be used for precise timing, pulse shaping, and delay circuits.
  • Schmitt-Trigger Inputs: The Schmitt-trigger action at the inputs allows the circuit to have good noise immunity and provides a clean output signal even with slow input transitions.
  • Output Pulse Width Control: The pulse duration is programmable by selecting external resistance and capacitance values.
  • Retriggerable: The device allows for retriggering, which means a new trigger pulse can reset the timing interval.
  • Direct Clear Input: A direct clear input is provided to immediately terminate the output pulse on demand.
  • Edge-Triggered: The device is triggered on the positive-going edge of the input pulse, ensuring consistent operation across applications.

Applications

The SN74LV221ADBRE4 is suitable for a wide range of applications, including but not limited to:

  • Timing circuits
  • Pulse shaping
  • Delay lines
  • Sequential timers
  • Industrial controls
  • Waveform generation

Package and Quality

The device is available in a DBR package, which is a TSSOP (Thin Shrink Small Outline Package) with 16 pins. This compact form factor is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the SN74LV221ADBRE4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial market.

With its robust set of features and reliable performance, the SN74LV221ADBRE4 from Texas Instruments is a versatile component for designers looking to incorporate precise timing and pulse generation functionality into their electronic systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess