EN
  • EN
  • DE

MCP4632-502E/UN

Part No MCP4632-502E/UN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 129TAP 10MSOP / Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 129
Resistance (Ohms) 5k
Interface I2C
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package 10-MSOP
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4632
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4632502EUN
Standard Package 100
Win Source Part Number 1321537-MCP4632-502E/UN
Ultra Librarian 3D Model Ultra Librarian MCP4632-502E/UN CAD Model

Description

The Microchip MCP4632-502E/UN is a high-performance, digitally controlled potentiometer designed by Microchip Technology. This device offers a versatile solution for applications requiring precise resistance adjustments. The MCP4632-502E/UN is part of Microchip's extensive digital potentiometer product line and is well-suited for various electronic applications, including calibration and signal conditioning tasks.

Key Features

  • Resistance Value: The MCP4632 comes with a 5kΩ resistance value, providing a wide range of adjustment for different applications.
  • Dual Channel: This device features two independent potentiometer channels, allowing for multiple adjustments within a single package.
  • Non-volatile Memory: It includes EEPROM memory to store the wiper position, ensuring that the last position is retained even after power cycling.
  • Interface: An I2C compatible serial interface is incorporated for easy communication with most microcontrollers, facilitating simple integration into a variety of systems.
  • Resolution: The digital potentiometer offers a resolution of 7 bits per channel, ensuring fine adjustment capabilities.
  • Operating Voltage: It operates over a wide voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Extended Temperature Range: The MCP4632-502E/UN is designed to operate over an industrial temperature range of -40°C to +125°C.
  • Packaging: This digital potentiometer is available in a 10-MSOP (UN) package, which is ideal for space-constrained applications.

Applications

The MCP4632-502E/UN is a versatile component that can be used in various applications, such as:

  • Automated adjustments to match environmental conditions.
  • Audio equipment for volume and tone control.
  • Calibration of sensors and instrumentation.
  • Power supply adjustments.
  • Automotive electronics for system tuning.

Overall, the Microchip MCP4632-502E/UN digital potentiometer is a reliable and precise solution for designers looking to add adjustable resistance to their electronic circuits without the need for mechanical potentiometers.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess