EN
  • EN
  • DE

MCP4562T-502E/MF

Part No MCP4562T-502E/MF
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 5KOHM 257TAP 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name MCP4562
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4562T-502E/MFDKR, MCP4562T502EMF, MCP4562T-502E/MFTR, MCP4562T-502E/MFCT
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884211-MCP4562T-502E/MF
Ultra Librarian 3D Model Ultra Librarian MCP4562T-502E/MF CAD Model

Description

Microchip Technology MCP4562T-502E/MF Digital Potentiometer

The MCP4562T-502E/MF is a highly integrated digital potentiometer (digipot) designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This digipot is part of the MCP4562 series, which offers a range of compact and precision-controlled variable resistors. The MCP4562T-502E/MF is designed to function as an electronic replacement for analog potentiometers and is suitable for various applications, including calibration, adjustable power supplies, and signal conditioning.

Key Features:

  • Resistance Value: The device features a 5 kΩ resistance with a tight tolerance, ensuring precise control over its operation.
  • Resolution: It comes with an 8-bit resolution, providing 256 taps that allow for fine adjustment of the resistance.
  • Interface: The MCP4562T-502E/MF utilizes an I²C interface, making it easy to communicate with microcontrollers and other digital systems.
  • Operating Voltage: The device operates within a range of 2.7V to 5.5V, making it versatile for both low- and standard-voltage applications.
  • Package: It is available in an 8-lead MSOP (Micro Small Outline Package) that is suitable for space-constrained applications.
  • Temperature Range: This digipot can operate over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Non-volatile Memory: The on-board non-volatile memory allows the device to retain the last wiper position upon power-up, eliminating the need for recalibration.

Applications:

The MCP4562T-502E/MF is designed for a variety of applications where precise digital control of a resistance value is required. It is ideal for:

  • Adjustable power supplies
  • Audio equipment control
  • Automotive electronics
  • Calibration and trimming systems
  • Portable instrumentation

With its robust design, precision, and ease of use, the MCP4562T-502E/MF digital potentiometer from Microchip Technology is a versatile component that enhances the performance and functionality of a wide range of electronic systems.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1151 $52.9567
40+ $2.5560 $102.2400
61+ $2.4761 $151.0421
84+ $2.3963 $201.2892
108+ $2.3164 $250.1712
145+ $2.0768 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess