EN
  • EN
  • DE

MCP4562T-104E/MF

Part No MCP4562T-104E/MF
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100K 257TAPS 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 257
Resistance (Ohms) 100k
Supply Voltage - Operating 1.8 V to 5.5 V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 75
Temperature Range - Operating -40°C to 125°C
Case / Package 8-DFN-EP (3x3)
Win Source Part Number 003376-MCP4562T-104E/MF
Ultra Librarian 3D Model Ultra Librarian MCP4562T-104E/MF CAD Model

Description

Microchip Technology MCP4562T-104E/MF Digital Potentiometer

The MCP4562T-104E/MF is a highly integrated digital potentiometer (digipot) designed by Microchip Technology, known for its precision and reliability in various electronic applications. This versatile component is an excellent choice for engineers and designers looking to implement adjustable resistors in their circuits without the need for mechanical potentiometers.

Key Features:

  • Resistance Value: The digipot offers a 100kΩ end-to-end resistance, providing a wide range of adjustability for various applications.
  • Resolution: With 8-bit resolution, the MCP4562T-104E/MF allows for 256 taps, giving users fine control over the resistance settings.
  • Interface: It features an I2C compatible interface, ensuring easy integration into most microcontroller-based systems.
  • Package: The device comes in a compact 8-DFN (2x3) package, making it suitable for space-constrained designs.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V power supply, accommodating a range of electronic devices.
  • Non-volatile Memory: Equipped with non-volatile memory (EEPROM), the MCP4562T-104E/MF can store the wiper position through power cycles, maintaining the last set resistance value.
  • Temperature Range: The digipot is operational over the industrial temperature range of -40°C to +125°C, ensuring performance under extreme conditions.

Applications:

The MCP4562T-104E/MF can be used in a variety of applications, including:

  • Automated adjustments to control system parameters
  • Calibration of sensors and instrumentation
  • Audio equipment for volume and tone control
  • LED lighting control for brightness adjustment
  • Power supply trimming to optimize performance

Whether you're designing consumer electronics, automotive systems, or industrial controls, the MCP4562T-104E/MF from Microchip Technology offers a reliable and precise solution for digital resistance adjustment. Its robust feature set and ease of use make it an indispensable component in your next electronic project.

You May Also Be Interested in

Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess