EN
  • EN
  • DE

MCP4531-104E/MS

Part No MCP4531-104E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 129TAP 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Digital Potentiometer 100k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP4531
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884206-MCP4531-104E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4531-104E/MS CAD Model

Description

Microchip Technology MCP4531-104E/MS Digital Potentiometer

The MCP4531-104E/MS from Microchip Technology is a digital potentiometer (digipot) that offers a compact and precise way to control and calibrate voltage, current, and resistance in electronic circuits. Designed with advanced technology, this digital potentiometer is part of a series that has been engineered to replace traditional mechanical potentiometers and trimmers with a reliable solid-state device.

Key Features:

  • Resistance Value: The MCP4531-104E/MS offers a 100kΩ resistance value, which is suitable for a wide range of applications requiring fine-tuned adjustments.
  • Resolution: With 8-bit (256 wiper steps) resolution, users can expect precise control over the wiper position, allowing for accurate setting of the resistance or voltage output.
  • Interface: The device communicates through an I2C™ compatible interface, ensuring easy integration with microcontrollers and other digital systems.
  • Package: Housed in an MSOP (Micro Small Outline Package), the MCP4531-104E/MS is designed for space-constrained applications, offering a compact footprint without sacrificing performance.
  • Single-Supply Operation: This digipot operates from a single 2.7V to 5.5V power supply, making it versatile for use in various circuit designs.
  • Non-Volatile Memory: The integrated non-volatile memory ensures that the wiper position is maintained even after power is cycled, providing consistent performance across restarts.
  • Temperature Range: With an operating temperature range of -40°C to +125°C, the MCP4531-104E/MS is robust enough to handle demanding environments.

Applications:

The MCP4531-104E/MS is ideal for a variety of applications including calibration and tuning of system parameters, volume control in audio systems, LCD screen adjustment, and as a part of control systems in industrial and automotive applications. Its digital interface allows for programmable control, making it a versatile component for modern electronic designs.

Whether you are designing consumer electronics, automotive systems, or industrial controls, the MCP4531-104E/MS digital potentiometer from Microchip Technology offers a reliable and precise solution for your analog signal manipulation needs.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6853 $50.5590
75+ $1.3828 $103.7100
115+ $1.3396 $154.0540
155+ $1.2964 $200.9420
200+ $1.2532 $250.6400
270+ $1.1235 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,267 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess