EN
  • EN
  • DE

MCP4451-503E/ML

Part No MCP4451-503E/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 257TAP 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001547-MCP4451-503E/ML
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Package Tube
Product Status Active
Taper Linear
Configuration Potentiometer
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Ultra Librarian 3D Model Ultra Librarian MCP4451-503E/ML CAD Model

Description

Microchip Technology MCP4451-503E/ML Digital Potentiometer

The MCP4451-503E/ML is a quad-channel, 7-bit (128 wiper steps) digital potentiometer designed by Microchip Technology, an industry leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This digital potentiometer offers a compact and precise way to control and calibrate voltage, current, and signal levels in a variety of electronic applications.

Each channel of the MCP4451-503E/ML has a resistance value of 50 kΩ and is capable of operating within a voltage range of 2.7V to 5.5V, making it suitable for low-power applications. The device is controlled via a user-friendly I²C interface, allowing for easy integration into existing systems.

The robust MCP4451-503E/ML is housed in a 20-lead QFN (ML) package, ensuring a small footprint that is ideal for space-constrained applications. This digital potentiometer is designed with non-volatile memory, ensuring that the wiper settings are maintained even after power is removed. This feature is particularly useful in applications that require precise calibration or settings retention across power cycles.

With an extended temperature range of -40°C to +125°C, the MCP4451-503E/ML is suitable for use in harsh environments, making it an excellent choice for automotive, industrial, and consumer electronics. Additionally, the device features a low wiper resistance, which translates to lower signal distortion and better performance.

The MCP4451-503E/ML also includes features such as wiper lock technology to prevent accidental changes to the wiper position, ensuring stable and reliable operation. This digital potentiometer is perfect for applications like adjustable power supplies, LCD screen calibration, and audio control where precision and reliability are paramount.

Overall, the MCP4451-503E/ML from Microchip Technology is a versatile and reliable solution for designers looking to add adjustable resistance capabilities to their projects with minimal footprint and power consumption.

You May Also Be Interested in

Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3719 $50.5785
37+ $2.7667 $102.3679
56+ $2.6803 $150.0968
78+ $2.5938 $202.3164
100+ $2.5074 $250.7400
134+ $2.2480 $301.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess