EN
  • EN
  • DE

MCP4361-503E/ST

Part No MCP4361-503E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 257TAP 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 50k Ohm 4 Circuit 257 Taps SPI Interface 20-TSSOP
Manufacturer Microchip Technology
Series WiperLock™
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name MCP4361
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 74
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884199-MCP4361-503E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4361-503E/ST CAD Model

Description

The MCP4361-503E/ST is a high-performance, digitally controlled potentiometer (DCP) from Microchip Technology. It is designed to offer precision electronic adjustment and replacement for mechanical potentiometers and trimmers. This device is part of the MCP43X1 series, which are known for their reliability and versatility in various applications.

Key Features

  • Resolution: The MCP4361 comes with a 7-bit resolution, providing 128 resistive steps which allow for fine adjustment of the resistance value.
  • Quad Channel: This device features four independent potentiometer channels, giving users the ability to control multiple signal paths simultaneously.
  • Non-volatile Memory: It includes non-volatile memory (EEPROM) to store the wiper positions, ensuring the settings are maintained even after power is removed.
  • Interface: The potentiometer is equipped with a user-friendly SPI interface for communication, which is compatible with most microcontrollers.
  • Wide Operating Voltage: It operates over a broad voltage range from 2.7V to 5.5V, making it suitable for various low-power and standard applications.
  • Extended Temperature Range: The MCP4361-503E/ST is designed to work in extreme conditions, with an operational temperature range from -40°C to +125°C.
  • Compact Package: Housed in a small 14-pin TSSOP package, this digital potentiometer saves space on the PCB and is ideal for space-constrained applications.

Applications

The MCP4361-503E/ST is suitable for a diverse range of applications, including:

  • Automated adjustments in consumer electronics
  • Calibration and tuning in industrial systems
  • Gain and offset control in signal conditioning circuits
  • Automotive electronics for control and adjustment
  • Programmable power supplies and voltage dividers

With its robust feature set and Microchip's reputation for high-quality semiconductor products, the MCP4361-503E/ST digital potentiometer is an excellent choice for designers seeking a reliable and flexible solution for electronic adjustment needs.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0711 $52.9243
30+ $3.3404 $100.2120
47+ $3.2361 $152.0967
64+ $3.1317 $200.4288
83+ $3.0273 $251.2659
111+ $2.7141 $301.2651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,738 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess