EN
  • EN
  • DE

MCP4361-103E/ML

Part No MCP4361-103E/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 257TAP 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000475-MCP4361-103E/ML
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Data Acquisition Digital Potentiometers
Series WiperLock™
Package Tube
Voltage - Supply 1.8V ~ 5.5V
Mounting Type Surface Mount
Supplier Device Package 20-QFN (4x4)
Package / Case 20-VFQFN Exposed Pad
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian MCP4361-103E/ML CAD Model

Description

The MCP4361-103E/ML from Microchip Technology is a highly versatile digital potentiometer integrated circuit designed to handle a wide array of applications that require precise resistance tuning. This digital potentiometer, or digipot, is part of Microchip's MCP43XX series and offers multiple channels, non-volatile memory, and an SPI interface, making it an excellent choice for automated adjustments in various electronic circuits.

Key Features

  • Resistance Value: The MCP4361-103E/ML offers a 10kΩ resistance value, which can be adjusted digitally through the SPI (Serial Peripheral Interface).
  • Resolution: This digital potentiometer boasts a resolution of 257 steps (8-bit), allowing for fine-grained control over resistance settings.
  • Channels: It features four potentiometer channels, providing flexibility for multiple adjustments within a single IC.
  • Interface: The device is equipped with an SPI interface, facilitating easy communication with microcontrollers or other digital systems.
  • Non-Volatile Memory: Onboard non-volatile memory enables the device to retain the set resistance values even after power is removed, ensuring consistent performance across power cycles.
  • Package: The MCP4361-103E/ML comes in a 20-lead QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications due to its small footprint.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The MCP4361-103E/ML digipot is ideal for a variety of applications including:

  • Automated calibration systems
  • Programmable power supplies
  • Audio equipment
  • Automotive electronics
  • Industrial control systems

With its precision, programmability, and robustness, the MCP4361-103E/ML is a powerful component for designers looking to add flexible resistance tuning to their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1511 $55.3599
20+ $5.0471 $100.9420
31+ $4.8894 $151.5714
43+ $4.7316 $203.4588
55+ $4.5739 $251.5645
74+ $4.1008 $303.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess