Products specifications Report Issue?

Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 129
Resistance (Ohms) 100k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Surface Mount
Supplier Device Package 20-QFN (4x4)
Case / Package 20-VFQFN Exposed Pad
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1533578-MCP4341-104E/ML
Ultra Librarian 3D Model Ultra Librarian MCP4341-104E/ML CAD Model

You May Also Be Interested in

Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $3.9773
ECAD model for MCP4351-502E/ST
Microchip Technology
IC DGT POT 10KOHM 128TAP 14TSSOP
Lowest to $2.2853
ECAD model for MCP41HV31-103E/ST
Microchip Technology
IC DGT POT 50KOHM 129TAP 14TSSOP
Need more? Email Us
ECAD model for MCP4241-503E/ST
Intersil
DIGIPOT, CMOS, PDSO14
Need more? Email Us
ECAD model for ISL23428UFVZ-T7A
Renesas Electronics America
IC DGT POT 100KOHM 256TP 14TSSOP
Need more? Email Us
ECAD model for ISL23325TFVZ-T7A
Microchip Technology
IC DGTL POT 100KOHM 129TAP 20QFN
Need more? Email Us
ECAD model for MCP4341-104E/ML
Renesas Electronics America
IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $39.8753
ECAD model for X9251UV24IZ-2.7
Renesas Electronics America
IC DGT POT 10KOHM 256TAP 20TSSOP / Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP
Lowest to $11.8608
ECAD model for X95840WV20IZ-2.7T1
Renesas Electronics America
IC XDCP SGL 1024TAP 100K 14TSSOP
Need more? Email Us
ECAD model for X9118TV14Z-2.7

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention